Texas Instruments TPS7330 Single Output LDO, 500mA, Fixed(3.0V), Integrated SVS, Low Quiescent Current TPS7330QP

Description
Single Output LDO, 500mA, Fixed(3.0V), Integrated SVS, Low Quiescent Current 8-PDIP -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 500mA, Fixed(3.0V), Integrated SVS, Low Quiescent Current 8-PDIP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS7330 Single Output LDO, 500mA, Fixed(3.0V), Integrated SVS, Low Quiescent Current - TPS7330QP - Texas Instruments
Dallas, TX, United States
TPS7330 Single Output LDO, 500mA, Fixed(3.0V), Integrated SVS, Low Quiescent Current
TPS7330QP
TPS7330 Single Output LDO, 500mA, Fixed(3.0V), Integrated SVS, Low Quiescent Current TPS7330QP
Single Output LDO, 500mA, Fixed(3.0V), Integrated SVS, Low Quiescent Current 8-PDIP -40 to 125

Single Output LDO, 500mA, Fixed(3.0V), Integrated SVS, Low Quiescent Current 8-PDIP -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS7330QP - 043320-TPS7330QP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS7330QP
043320-TPS7330QP
PMIC - PMIC - Voltage Regulators - Linear - TPS7330QP 043320-TPS7330QP
Manufacturer: Texas Instruments Win Source Part Number: 043320-TPS7330QP Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.267V @ 500mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Reset Output Current: 500mA Output Voltage: 3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-PDIP Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 3V Dropout Voltage-Max: 0.5V @ 500mA Operating Supply Current: 400μA to 550μA PSRR: 53dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Alternative Parts (Cross-Reference): MAX689CPA; ADP3335ACP-2.85-RL; TPS7330QP; LP2951CN-3.0/NOPB; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 043320-TPS7330QP
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.267V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Reset
Output Current: 500mA
Output Voltage: 3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-PDIP
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.5V @ 500mA
Operating Supply Current: 400μA to 550μA
PSRR: 53dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Alternative Parts (Cross-Reference): MAX689CPA; ADP3335ACP-2.85-RL; TPS7330QP; LP2951CN-3.0/NOPB;
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
3V 500mA 10V LDO Voltage Regulator IC
776-TPS7330QP
3V 500mA 10V LDO Voltage Regulator IC 776-TPS7330QP
3V 500mA LDO, 10V In, Power Good, 8-PDIP Product overview: TPS7330QP from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 500mA, 10V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 500mA, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7330QP can be used for catalog matching and distributor lookup.

3V 500mA LDO, 10V In, Power Good, 8-PDIP Product overview: TPS7330QP from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 500mA, 10V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 500mA, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7330QP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TPS7330QP - Rochester Electronics
Newburyport, MA, United States
TPS73 500mA Low-Dropout (LDO) Voltage Regulator With Integrated Delay Reset Function

TPS73 500mA Low-Dropout (LDO) Voltage Regulator With Integrated Delay Reset Function

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-8064-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-8064-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-8064-5-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-PDIP

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-PDIP

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS7330QP
LDO Voltage Regulators TPS7330QP
LDO Voltage Regulators Low-Dropout Voltage Regulator

LDO Voltage Regulators Low-Dropout Voltage Regulator

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS7330QP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS7330QP
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS7330QP
IC REG LINEAR 3V 500MA 8DIP

IC REG LINEAR 3V 500MA 8DIP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS7330QP 043320-TPS7330QP 776-TPS7330QP TPS7330QP 296-8064-5-ND TPS7330QP TPS7330QP
Product Name TPS7330 Single Output LDO, 500mA, Fixed(3.0V), Integrated SVS, Low Quiescent Current PMIC - PMIC - Voltage Regulators - Linear - TPS7330QP 3V 500mA 10V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed
Package Type Other; PDIP,SOIC DIP; Other; 8-PDIP Other; P DIP; Other; PDIP8 DIP; Other; "8-DIP (0.300"", 7.62mm)"
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable, Reset Reverse Voltage Protection; Input Overcurrent Protection
Output Voltage 3 volts 3 volts 3 volts 3 volts 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

UC1834 High Efficiency Linear Regulator - 5962-8774201EA - Texas Instruments
Specs
Output Voltage Type Fixed
Package Type Other; CDIP,LCCC
Special Features Thermal Shutdown Protection; Thermal Shutdown
View Details
Battery Chargers - BQ24090DGQT - ODG (Origin Data Global)
Specs
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ24618RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24780SRUYT - ODG (Origin Data Global)
Specs
Package Type Other; 28-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details