Texas Instruments High-Performance Analog Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS74401RGRT

Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A 20-VQFN (3.5x3.5)
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A 20-VQFN (3.5x3.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TPS74401RGRTTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TPS74401RGRTTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TPS74401RGRTTR-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A 20-VQFN (3.5x3.5)

Linear Voltage Regulator IC Positive Adjustable 1 Output 3A 20-VQFN (3.5x3.5)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TPS74401RGRTCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TPS74401RGRTCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TPS74401RGRTCT-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A 20-VQFN (3.5x3.5)

Linear Voltage Regulator IC Positive Adjustable 1 Output 3A 20-VQFN (3.5x3.5)

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS74401RGRT - 798186-TPS74401RGRT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS74401RGRT
798186-TPS74401RGRT
PMIC - PMIC - Voltage Regulators - Linear - TPS74401RGRT 798186-TPS74401RGRT
Manufacturer: Texas Instruments Win Source Part Number: 798186-TPS74401RGRT Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 20-VFQFN Exposed Pad Mounting: SMD Number of Regulators: 1 Output Current: 3A Family Name: TPS74401 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-VQFN (3.5x3.5) Alternative Parts (Cross-Reference): LT1587CT PBF; RH1084MK; RH1084MK DICE; AME1085ACBT; Introduction Date: December 01, 2011 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 798186-TPS74401RGRT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 20-VFQFN Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Current: 3A
Family Name: TPS74401
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-VQFN (3.5x3.5)
Alternative Parts (Cross-Reference): LT1587CT PBF; RH1084MK; RH1084MK DICE; AME1085ACBT;
Introduction Date: December 01, 2011
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
3A 0.8V 5.5V VQFN LDO Voltage Regulator IC
776-TPS74401RGRT
3A 0.8V 5.5V VQFN LDO Voltage Regulator IC 776-TPS74401RGRT
3A LDO, 0.8V-5.5V In, 0.796V-3.6V Out, 20-VQFN Product overview: TPS74401RGRT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3A, 0.8V, 5.5V, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, 0.8V, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS74401RGRT can be used for catalog matching and distributor lookup.

3A LDO, 0.8V-5.5V In, 0.796V-3.6V Out, 20-VQFN Product overview: TPS74401RGRT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3A, 0.8V, 5.5V, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, 0.8V, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS74401RGRT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS74401RGRT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS74401RGRT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS74401RGRT
IC REG LINEAR POS ADJ 3A 20VQFN

IC REG LINEAR POS ADJ 3A 20VQFN

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS74401RGRT - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS74401RGRT
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS74401RGRT
IC REG LINEAR POS ADJ 3A 20VQFN

IC REG LINEAR POS ADJ 3A 20VQFN

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - TPS74401RGRT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS74401RGRT
PMIC - Voltage Regulators - Linear TPS74401RGRT
IC REG LINEAR POS ADJ 3A 20VQFN

IC REG LINEAR POS ADJ 3A 20VQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 296-TPS74401RGRTTR-ND 798186-TPS74401RGRT 776-TPS74401RGRT TPS74401RGRT TPS74401RGRT TPS74401RGRT
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TPS74401RGRT 3A 0.8V 5.5V VQFN LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Adjustable / Variable Adjustable / Variable
Package Type Other; 20-VFQFN Exposed Pad Other; 20-VFQFN Exposed Pad Other; 20-VFQFN Exposed Pad
Special Features Input Overcurrent Protection Enable, Power Good, Soft Start
Unlock Full Specs
to access all available technical data