Texas Instruments TPS73601 Single Output LDO, 400mA, Adj.(1.2 to 5.5V), Cap free, Low Noise, Reverse Current Protection TPS73601DBVT

Description
Single Output LDO, 400mA, Adj.(1.2 to 5.5V), Cap free, Low Noise, Reverse Current Protection 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Single Output LDO, 400mA, Adj.(1.2 to 5.5V), Cap free, Low Noise, Reverse Current Protection 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS73601 Single Output LDO, 400mA, Adj.(1.2 to 5.5V), Cap free, Low Noise, Reverse Current Protection - TPS73601DBVT - Texas Instruments
Dallas, TX, United States
TPS73601 Single Output LDO, 400mA, Adj.(1.2 to 5.5V), Cap free, Low Noise, Reverse Current Protection
TPS73601DBVT
TPS73601 Single Output LDO, 400mA, Adj.(1.2 to 5.5V), Cap free, Low Noise, Reverse Current Protection TPS73601DBVT
Single Output LDO, 400mA, Adj.(1.2 to 5.5V), Cap free, Low Noise, Reverse Current Protection 5-SOT-23 -40 to 85

Single Output LDO, 400mA, Adj.(1.2 to 5.5V), Cap free, Low Noise, Reverse Current Protection 5-SOT-23 -40 to 85

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-15814-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-15814-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-15814-1-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 400mA SOT-23-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 400mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-15814-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-15814-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-15814-2-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 400mA SOT-23-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 400mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-15814-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-15814-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-15814-6-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 400mA SOT-23-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 400mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - 6201524 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
6201524
Voltage Regulators 6201524
400mA Adjust. LDO Cap-Free, TPS73601DBV

400mA Adjust. LDO Cap-Free, TPS73601DBV

Supplier's Site
Voltage Regulators - 1025592 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1025592
Voltage Regulators 1025592
400mA Adjust. LDO Cap-Free, TPS73601DBV

400mA Adjust. LDO Cap-Free, TPS73601DBV

Supplier's Site
Voltage Regulators - 6201524P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
6201524P
Voltage Regulators 6201524P
400mA Adjust. LDO Cap-Free, TPS73601DBV

400mA Adjust. LDO Cap-Free, TPS73601DBV

Supplier's Site
Singapore, Singapore
400mA 5.5V SOT-23 LDO Voltage Regulator IC
776-TPS73601DBVT
400mA 5.5V SOT-23 LDO Voltage Regulator IC 776-TPS73601DBVT
400mA LDO, 1.7-5.5V In, 1.2-5.5V Out, 75mV Dropout, SOT-23 Product overview: TPS73601DBVT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 400mA, 5.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 400mA, 5.5V, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS73601DBVT can be used for catalog matching and distributor lookup.

400mA LDO, 1.7-5.5V In, 1.2-5.5V Out, 75mV Dropout, SOT-23 Product overview: TPS73601DBVT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 400mA, 5.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 400mA, 5.5V, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS73601DBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS73601DBVT - 081742-TPS73601DBVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS73601DBVT
081742-TPS73601DBVT
PMIC - PMIC - Voltage Regulators - Linear - TPS73601DBVT 081742-TPS73601DBVT
Manufacturer: Texas Instruments Win Source Part Number: 081742-TPS73601DBVT Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.075V @ 400mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 400mA Output Voltage: 1.2 V to 5.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.2V Dropout Voltage-Max: 0.2V @ 400mA Operating Supply Current: 550μA to 1mA PSRR: 58dB to 37dB (100Hz to 10kHz) Maximum Output Voltage: 5.5V Protection Features: Over Current, Over Temperature, Reverse Polarity Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 081742-TPS73601DBVT
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.075V @ 400mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 400mA
Output Voltage: 1.2 V to 5.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.2V
Dropout Voltage-Max: 0.2V @ 400mA
Operating Supply Current: 550μA to 1mA
PSRR: 58dB to 37dB (100Hz to 10kHz)
Maximum Output Voltage: 5.5V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS73601DBVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS73601DBVT
PMIC - Voltage Regulators - Linear TPS73601DBVT
IC REG LIN POS ADJ 400MA SOT23-5

IC REG LIN POS ADJ 400MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS73601DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS73601DBVT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS73601DBVT
IC REG LIN POS ADJ 400MA SOT23-5

IC REG LIN POS ADJ 400MA SOT23-5

Supplier's Site
Power Supply Chip >> Linear Voltage Regulators (LDO) - TPS73601DBVT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
TPS73601DBVT
Power Supply Chip >> Linear Voltage Regulators (LDO) TPS73601DBVT
58dB 400mA Adjustable 1.2V~5.5V Positive electrode 5.5V SOT-23-5 Linear Voltage Regulators (LDO) ROHS

58dB 400mA Adjustable 1.2V~5.5V Positive electrode 5.5V SOT-23-5 Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS73601DBVT - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS73601DBVT
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS73601DBVT
IC REG LIN POS ADJ 400MA SOT23-5

IC REG LIN POS ADJ 400MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS73601DBVT 296-15814-1-ND 6201524 6201524P 776-TPS73601DBVT 081742-TPS73601DBVT TPS73601DBVT TPS73601DBVT TPS73601DBVT TPS73601DBVT
Product Name TPS73601 Single Output LDO, 400mA, Adj.(1.2 to 5.5V), Cap free, Low Noise, Reverse Current Protection Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators Voltage Regulators 400mA 5.5V SOT-23 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS73601DBVT PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Power Supply Chip >> Linear Voltage Regulators (LDO) Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Regulator Type Low Dropout Standard Low Dropout Low Dropout
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable
Package Type Other; SON,SOT-223,SOT-23 Other; SC-74A, SOT-753 SOT23; Other; Sot-23 SOT23; Other; SOT-23 Other; SOT-23 SOT23; Other; SOT-23-5 SOT23 SOT23; Other; SC-74A, SOT-753
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Output Voltage 1.2 to 5.4 volts 1.2 to 5.5 volts 5.5 volts 1.2 volts 1.2 volts 1.2 to 5.5 volts 1.2 volts
Unlock Full Specs
to access all available technical data