Texas Instruments TPS7333 Single Output LDO, 500mA, Fixed(3.3V), Integrated SVS, Low Quiescent Current TPS7333QPWG4

Description
Single Output LDO, 500mA, Fixed(3.3V), Integrated SVS, Low Quiescent Current 20-TSSOP -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 500mA, Fixed(3.3V), Integrated SVS, Low Quiescent Current 20-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS7333 Single Output LDO, 500mA, Fixed(3.3V), Integrated SVS, Low Quiescent Current - TPS7333QPWG4 - Texas Instruments
Dallas, TX, United States
TPS7333 Single Output LDO, 500mA, Fixed(3.3V), Integrated SVS, Low Quiescent Current
TPS7333QPWG4
TPS7333 Single Output LDO, 500mA, Fixed(3.3V), Integrated SVS, Low Quiescent Current TPS7333QPWG4
Single Output LDO, 500mA, Fixed(3.3V), Integrated SVS, Low Quiescent Current 20-TSSOP -40 to 125

Single Output LDO, 500mA, Fixed(3.3V), Integrated SVS, Low Quiescent Current 20-TSSOP -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS7333QPWG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS7333QPWG4-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS7333QPWG4-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 20-TSSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 20-TSSOP

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS7333QPWG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS7333QPWG4
PMIC - Voltage Regulators - Linear TPS7333QPWG4
IC REG LINEAR 3.3V 500MA 20TSSOP

IC REG LINEAR 3.3V 500MA 20TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS7333QPWG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS7333QPWG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS7333QPWG4
IC REG LINEAR 3.3V 500MA 20TSSOP

IC REG LINEAR 3.3V 500MA 20TSSOP

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS7333QPWG4
LDO Voltage Regulators TPS7333QPWG4
LDO Voltage Regulators Lowest Dropout PMOS

LDO Voltage Regulators Lowest Dropout PMOS

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS7333QPWG4 TPS7333QPWG4-ND TPS7333QPWG4 TPS7333QPWG4 TPS7333QPWG4
Product Name TPS7333 Single Output LDO, 500mA, Fixed(3.3V), Integrated SVS, Low Quiescent Current Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Low Dropout Standard
Output Voltage Type Fixed Fixed
Package Type Other; PDIP,SOIC,TSSOP Other; "20-TSSOP (0.173"", 4.40mm Width)"
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Enable, Reset
Output Voltage 3.3 volts 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24125RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - ATL431LIBQDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
Battery Chargers - BQ24297RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ25120YFPT - ODG (Origin Data Global)
Specs
Package Type Other; 25-XFBGA, DSBGA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details