Single Output LDO, 200mA, Fixed(3.3V), Fast Transient Response, Thermal shutdown Protection 8-SOIC -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1273312-TPS7433DR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 200mA
Family Name: TPS7433
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 115μA ~ 1.5mA
PSRR: 55dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Voltage Input MAX: 7V
Voltage Dropout (Maximum): 0.32V @ 200mA
Alternative Parts (Cross-Reference): MC33565DR2; MC33565D; MC33565DR2G;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
3.3V 200mA LDO Regulator, 7V In, 170mV Dropout, 8-SOIC Product overview: TPS7433DR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 200mA, 7V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 200mA, 7V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7433DR can be used for catalog matching and distributor lookup.
IC REG LINEAR 3.3V 200MA 8SOIC
IC REG LINEAR 3.3V 200MA 8SOIC
LDO Voltage Regulators Transient Response 200-mA
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS7433DR | 296-48776-2-ND | 1273312-TPS7433DR | 776-TPS7433DR | TPS7433DR | TPS7433DR | TPS7433DR |
| Product Name | TPS7433 Single Output LDO, 200mA, Fixed(3.3V), Fast Transient Response, Thermal shutdown Protection | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TPS7433DR | 3.3V 200mA 7V SOIC LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Low Dropout | Standard | |||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | Other; D | SOIC | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Enable | |||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts |