Single Output LDO, 500mA, Fixed (3.3V), Low Quiescent Current, Low Noise, High PSRR 8-SON -40 to 125
500mA 3.3V Low IQ/Noise LDO Reg. VSON8EP
500mA 3.3V Low IQ/Noise LDO Reg. VSON8EP
500mA 3.3V Low IQ/Noise LDO Reg. VSON8EP
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SON (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SON (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SON (3x3)
Manufacturer: Texas Instruments
Win Source Part Number: 1112959-TPS73533DRBT
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SON (3x3)
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.5V @ 500mA
Operating Supply Current: 65μA
PSRR: 66dB to 22dB (100Hz to 100kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Computers & Computer Peripherals, Wireless
3.3V 500mA LDO Voltage Regulator, 1% Acc, 46uA IQ, 2.7-6.5V In, SON Product overview: TPS73533DRBT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 500mA, 46uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500mA, 46uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS73533DRBT can be used for catalog matching and distributor lookup.
LDO Voltage Regulators Sgl Out,500mA,Fixed Lo Quie Crnt,Hi PSRR
IC REG LINEAR 3.3V 500MA 8SON
IC REG LINEAR 3.3V 500MA 8SON
IC REG LINEAR 3.3V 500MA 8SON
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS73533DRBT | 8175391 | 8175391P | 296-24854-1-ND | 1112959-TPS73533DRBT | 776-TPS73533DRBT | TPS73533DRBT | TPS73533DRBT | TPS73533DRBT | TPS73533DRBT |
| Product Name | TPS73533 Single Output LDO, 500mA, Fixed (3.3V), Low Quiescent Current, Low Noise, High PSRR | Voltage Regulators | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TPS73533DRBT | 3.3V 500mA 46uA LDO Voltage Regulator IC | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Low Dropout | Standard | Low Dropout | |||||||
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed | ||||
| Package Type | Other; SON | Other; Son | Other; SON | Other; 8-VDFN Exposed Pad | Other; 8-SON (3x3) | Other; SON | Other; 8-VDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Enable | ||||||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts |