Dual Output Low-Dropout (LDO) Voltage Regulator 28-HTSSOP
Linear Voltage Regulator IC Positive Fixed 2 Output 750mA 28-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1273306-TPS73HD325PW
Packaging: Tube
Mounting Style: SMD
Number of Regulators: 2
Output Type: Fixed
Output Current: 750mA
Categories: Integrated Circuits
Supplier Device Package: 28-HTSSOP
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 51dB ~ 49dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-PowerTSSOP
Maximum Supply Current: 550μA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Family Part Number: TPS73HD325
Manufacturer Pack Quantity: 50
MSL Level: 2 (1 Year)
Min/Fixed Output Voltage: 2.5V, 3.3V
Voltage - Input (Maximum): 10V
Maximum Dropout Voltage: -, 0.8V at 750mA
Current - Quiescent (Iq): 415μA
Fixed Positive LDO Regulator, 2 Output, 2.5V1, 3.3V2, CMOS, PDSO28
2-Ch 2.5V/3.3V 750mA LDO Regulator, 10V In, HTSSOP Product overview: TPS73HD325PWP from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 3.3V, 750mA, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 3.3V, 750mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS73HD325PWP can be used for catalog matching and distributor lookup.
LDO Voltage Regulators Dual Output LDO Reg
IC REG LIN 2.5/3.3V 28HTSSOP
IC REG LIN 2.5/3.3V 28HTSSOP
IC REG LIN 2.5/3.3V 28HTSSOP
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS73HD325PWP | 296-34651-5-ND | 1273306-TPS73HD325PWP | TPS73HD325PWP | 776-TPS73HD325PWP | TPS73HD325PWP | TPS73HD325PWP | TPS73HD325PWP | TPS73HD325PWP |
| Product Name | TPS73HD325 Dual Output Low-Dropout (LDO) Voltage Regulator | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Electronic Wholesale - TPS73HD325PWP | 2.5V 3.3V 750mA HTSSOP LDO Voltage Regulator IC | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | Standard | |||||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed | ||||
| Package Type | Other; HTSSOP | Other; "28-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 28-PowerTSSOP | SSOP; Other; HTSSOP28 | Other; HTSSOP | Other; 28-PowerTSSOP (0.173", 4.40mm Width) | SSOP | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Input Overcurrent Protection; Reverse Voltage Protection | Enable, Reset | |||||
| Output Voltage | 2.5 volts | 2.5 to 3.3 volts | 2.5 to 3.3 volts | 3.3 volts | 2.5 volts | 2.5 volts |