Texas Instruments TPS73250 Single Output LDO, 250mA, Fixed(5.0V), Fast Transient Response, Reverse Current Protection TPS73250DCQ

Description
Single Output LDO, 250mA, Fixed(5.0V), Fast Transient Response, Reverse Current Protection 6-SOT-223 -40 to 85
Request a Quote Datasheet
Description
Single Output LDO, 250mA, Fixed(5.0V), Fast Transient Response, Reverse Current Protection 6-SOT-223 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS73250 Single Output LDO, 250mA, Fixed(5.0V), Fast Transient Response, Reverse Current Protection - TPS73250DCQ - Texas Instruments
Dallas, TX, United States
TPS73250 Single Output LDO, 250mA, Fixed(5.0V), Fast Transient Response, Reverse Current Protection
TPS73250DCQ
TPS73250 Single Output LDO, 250mA, Fixed(5.0V), Fast Transient Response, Reverse Current Protection TPS73250DCQ
Single Output LDO, 250mA, Fixed(5.0V), Fast Transient Response, Reverse Current Protection 6-SOT-223 -40 to 85

Single Output LDO, 250mA, Fixed(5.0V), Fast Transient Response, Reverse Current Protection 6-SOT-223 -40 to 85

Buy Now Datasheet
Singapore, Singapore
250mA 5V LDO Voltage Regulator IC
776-TPS73250DCQ
250mA 5V LDO Voltage Regulator IC 776-TPS73250DCQ
250mA LDO 5V Fixed Output, 1% Acc, SOT-223-6 Product overview: TPS73250DCQ from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 250mA, 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 250mA, 5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS73250DCQ can be used for catalog matching and distributor lookup.

250mA LDO 5V Fixed Output, 1% Acc, SOT-223-6 Product overview: TPS73250DCQ from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 250mA, 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 250mA, 5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS73250DCQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS73250DCQ - 1273257-TPS73250DCQ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS73250DCQ
1273257-TPS73250DCQ
PMIC - PMIC - Voltage Regulators - Linear - TPS73250DCQ 1273257-TPS73250DCQ
Manufacturer: Texas Instruments Win Source Part Number: 1273257-TPS73250DCQ Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: SOT-223-6 Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 250mA Family Name: TPS73250 Output Voltage: 5V Categories: Integrated Circuits (ICs) Operating Supply Current: 550μA ~ 950μA PSRR: 58dB ~ 37dB (100Hz ~ 10kHz) Protection Features: Over Current, Over Temperature, Short Circuit, Reverse Polarity Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-223-6 Voltage Input MAX: 5.5V Voltage Dropout (Maximum): 0.15V @ 250mA Alternative Parts (Cross-Reference): MCP1824-5002E/DC; MCP1824T-5002E/DC; MCP1825S5002E/DC; Introduction Date: October 31, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1273257-TPS73250DCQ
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: SOT-223-6
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 250mA
Family Name: TPS73250
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 550μA ~ 950μA
PSRR: 58dB ~ 37dB (100Hz ~ 10kHz)
Protection Features: Over Current, Over Temperature, Short Circuit, Reverse Polarity
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-223-6
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.15V @ 250mA
Alternative Parts (Cross-Reference): MCP1824-5002E/DC; MCP1824T-5002E/DC; MCP1825S5002E/DC;
Introduction Date: October 31, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-34645-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-34645-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-34645-5-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-223-6

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-223-6

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS73250DCQ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS73250DCQ
PMIC - Voltage Regulators - Linear TPS73250DCQ
IC REG LINEAR 5V 250MA SOT223-6

IC REG LINEAR 5V 250MA SOT223-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS73250DCQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS73250DCQ
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS73250DCQ
IC REG LINEAR 5V 250MA SOT223-6

IC REG LINEAR 5V 250MA SOT223-6

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS73250DCQ
LDO Voltage Regulators TPS73250DCQ
LDO Voltage Regulators Cap-Free NMOS 250mA

LDO Voltage Regulators Cap-Free NMOS 250mA

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS73250DCQ 776-TPS73250DCQ 1273257-TPS73250DCQ 296-34645-5-ND TPS73250DCQ TPS73250DCQ TPS73250DCQ
Product Name TPS73250 Single Output LDO, 250mA, Fixed(5.0V), Fast Transient Response, Reverse Current Protection 250mA 5V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS73250DCQ Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Low Dropout Standard
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed
Package Type Other; SOT-223,SOT-23 Other; SOT-223-6 Other; SOT-223-6 Other; SOT-223-6
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable Reverse Voltage Protection; Input Overcurrent Protection Enable
Output Voltage 5 volts 5 volts 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25756RRVR - ODG (Origin Data Global)
Specs
Package Type Other; 36-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Management - BQ2014SN-D120TR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
1A 4.2V Power Management IC - 85-BQ24040DSQT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SON
Output Voltage 4.2 volts
IOUT 0.8000 amps
View Details
2 suppliers
Battery Chargers - BQ24165RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details