Single Output LDO, 250mA, Adjustable, Low Quiescent Current, Low Noise, High PSRR 6-SON -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 055862-TPS73401DRVT
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.125V @ 250mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 250mA
Output Voltage: 1.25 V to 6.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-SON (2x2)
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 0.22V @ 250mA
Operating Supply Current: 65μA
PSRR: 60dB to 28dB (100Hz to 100kHz)
Maximum Output Voltage: 6.2V
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
250mA LDO Adj VReg, 6.5V In, 125mV Dropout, 40uA IQ, SON Product overview: TPS73401DRVT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 250mA, 6.5V, 40uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 250mA, 6.5V, 40uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS73401DRVT can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA 6-WSON (2x2)
Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA 6-WSON (2x2)
Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA 6-WSON (2x2)
IC REG LIN POS ADJ 250MA 6WSON
IC REG LIN POS ADJ 250MA 6WSON
LDO Voltage Regulators Sgl Out,250mA,Adj,Lo Quies Crnt,Hi PSRR
IC REG LIN POS ADJ 250MA 6WSON
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS73401DRVT | 055862-TPS73401DRVT | 776-TPS73401DRVT | 296-24286-2-ND | TPS73401DRVT | TPS73401DRVT | TPS73401DRVT | TPS73401DRVT |
| Product Name | TPS73401 Single Output LDO, 250mA, Adjustable, Low Quiescent Current, Low Noise, High PSRR | PMIC - PMIC - Voltage Regulators - Linear - TPS73401DRVT | 250mA 6.5V 40uA LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Low Dropout | Low Dropout | Standard | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; SON,SOT | Other; 6-SON (2x2) | Other; SON | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable | ||||
| Output Voltage | 1.2 to 6.3 volts | 1.25 volts | 6.2 volts | 1.25 to 6.2 volts | 1.25 volts | 1.25 volts |