Texas Instruments High-Performance Analog Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS74611PQWDRVRQ1

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-WSON (2x2)
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-WSON (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TPS74611PQWDRVRQ1TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TPS74611PQWDRVRQ1TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TPS74611PQWDRVRQ1TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-WSON (2x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-WSON (2x2)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TPS74611PQWDRVRQ1DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TPS74611PQWDRVRQ1DKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TPS74611PQWDRVRQ1DKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-WSON (2x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-WSON (2x2)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TPS74611PQWDRVRQ1CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TPS74611PQWDRVRQ1CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TPS74611PQWDRVRQ1CT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-WSON (2x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-WSON (2x2)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1353271-TPS74611PQWDRVRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1353271-TPS74611PQWDRVRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1353271-TPS74611PQWDRVRQ1
Win Source Part Number: 1353271-TPS74611PQWD RVRQ1 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 6-WDFN Exposed Pad Supplier Device Package: 6-WSON (2x2) Base Product Number: TPS746 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Fixed Output Configuration: Positive Number of Regulators: 1 Voltage - Input (Max): 6V Voltage - Output (Min/Fixed): 1.1V Voltage Dropout (Max): 0.6V @ 1A Current - Output: 1A Current - Quiescent (Iq): 36 µA PSRR: 53dB ~ 30dB (1kHz ~ 1MHz) Control Features: Enable Protection Features: Over Current, Over Temperature

Win Source Part Number: 1353271-TPS74611PQWDRVRQ1
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 6-WDFN Exposed Pad
Supplier Device Package: 6-WSON (2x2)
Base Product Number: TPS746
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Fixed
Output Configuration: Positive
Number of Regulators: 1
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 1.1V
Voltage Dropout (Max): 0.6V @ 1A
Current - Output: 1A
Current - Quiescent (Iq): 36 µA
PSRR: 53dB ~ 30dB (1kHz ~ 1MHz)
Control Features: Enable
Protection Features: Over Current, Over Temperature

Buy Now Datasheet
Singapore, Singapore
Automotive 1A 1.1V LDO Voltage Regulator IC
776-TPS74611PQWDRVRQ1
Automotive 1A 1.1V LDO Voltage Regulator IC 776-TPS74611PQWDRVRQ1
1A LDO Voltage Regulator, 1.1V Fixed Output, 6-WSON, AEC-Q100 Product overview: TPS74611PQWDRVRQ1 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, LDO, 1A, 1.1V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 1A, 1.1V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS74611PQWDRVRQ 1 can be used for catalog matching and distributor lookup.

1A LDO Voltage Regulator, 1.1V Fixed Output, 6-WSON, AEC-Q100 Product overview: TPS74611PQWDRVRQ1 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, LDO, 1A, 1.1V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 1A, 1.1V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS74611PQWDRVRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - TPS74611PQWDRVRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS74611PQWDRVRQ1
PMIC - Voltage Regulators - Linear TPS74611PQWDRVRQ1
IC REG LINEAR 1.1V 1A 6WSON

IC REG LINEAR 1.1V 1A 6WSON

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS74611PQWDRVRQ1 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS74611PQWDRVRQ1
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS74611PQWDRVRQ1
IC REG LINEAR 1.1V 1A 6WSON

IC REG LINEAR 1.1V 1A 6WSON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS74611PQWDRVRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS74611PQWDRVRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS74611PQWDRVRQ1
IC REG LINEAR 1.1V 1A 6WSON

IC REG LINEAR 1.1V 1A 6WSON

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 296-TPS74611PQWDRVRQ1TR-ND 1353271-TPS74611PQWDRVRQ1 776-TPS74611PQWDRVRQ1 TPS74611PQWDRVRQ1 TPS74611PQWDRVRQ1 TPS74611PQWDRVRQ1
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Automotive 1A 1.1V LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; 6-WDFN Exposed Pad Other; Tape & Reel Other; 6-WDFN Exposed Pad
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24232RGTT - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LED Drivers - A6216KLPTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 7139486P - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage 10 volts
View Details
500MA LDO Voltage Regulator IC - 699-ADP3334ACP-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-WFDFN Exposed Pad, CSP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers