Single Output LDO, 1.5A, Adj.(0.8 to 3.3V), Any or No Cap, Programmable Power-Up Sequencing 7-DDPAK/TO-263 -40 to 85
TPS74301 Single-output 1.5A LDO regulator, adj (0.8 to 3.3V), any or no cap, programmable power-up sequencing
Manufacturer: Texas Instruments
Win Source Part Number: 1113013-TPS74301KTWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Power Good, Tracking
Output Current: 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: DDPAK/TO-263-7
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.8V
Dropout Voltage-Max: 0.12V @ 1.5A
Operating Supply Current: 115μA to 1.5mA
PSRR: 73dB to 42dB (1kHz to 800kHz)
Maximum Output Voltage: 3.6V
Protection Features: Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A DDPAK/TO-263-7
1.5A LDO, Adj, 0.8V-5.5V In, 1% Acc, TO-263 Product overview: TPS74301KTWR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, 0.8V, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 0.8V, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS74301KTWR can be used for catalog matching and distributor lookup.
LDO Voltage Regulators Sgl Output LDO 1.5A Adj 0.8 to 3.3V
IC REG LIN POS ADJ 1.5A DDPAK
IC REG LIN POS ADJ 1.5A DDPAK
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS74301KTWR | TPS74301KTWR | 1113013-TPS74301KTWR | 296-TPS74301KTWRTR-ND | 776-TPS74301KTWR | TPS74301KTWR | TPS74301KTWR | TPS74301KTWR |
| Product Name | TPS74301 Single Output LDO, 1.5A, Adj.(0.8 to 3.3V), Any or No Cap, Programmable Power-Up Sequencing | PMIC - PMIC - Voltage Regulators - Linear - TPS74301KTWR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.5A 0.8V 5.5V LDO Voltage Regulator IC | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | Low Dropout | Standard | |||||
| Output Voltage Type | Adjustable Output,Tracking Output | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | ||||
| Package Type | Other; DDPAK/TO-263,VQFN | TO-263; Other; TO-263-7 | DPAK; TO-263; Other; DDPAK/TO-263-7 | TO-263; Other; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA | Other; TO-263-8 | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Fast Transient Response | Input Overcurrent Protection; Enable, Power Good, Tracking | Input Overcurrent Protection | Enable, Power Good, Tracking | ||||
| Output Voltage | 0.8000 to 3.6 volts | 0.8000 volts | 0.8000 to 3.6 volts | 3.6 volts | 0.8000 volts |