Texas Instruments TPS73601 Single Output LDO, 400mA, Adj.(1.2 to 5.5V), Cap free, Low Noise, Reverse Current Protection TPS73601DBVR

Description
Single Output LDO, 400mA, Adj.(1.2 to 5.5V), Cap free, Low Noise, Reverse Current Protection 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Single Output LDO, 400mA, Adj.(1.2 to 5.5V), Cap free, Low Noise, Reverse Current Protection 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS73601 Single Output LDO, 400mA, Adj.(1.2 to 5.5V), Cap free, Low Noise, Reverse Current Protection - TPS73601DBVR - Texas Instruments
Dallas, TX, United States
TPS73601 Single Output LDO, 400mA, Adj.(1.2 to 5.5V), Cap free, Low Noise, Reverse Current Protection
TPS73601DBVR
TPS73601 Single Output LDO, 400mA, Adj.(1.2 to 5.5V), Cap free, Low Noise, Reverse Current Protection TPS73601DBVR
Single Output LDO, 400mA, Adj.(1.2 to 5.5V), Cap free, Low Noise, Reverse Current Protection 5-SOT-23 -40 to 85

Single Output LDO, 400mA, Adj.(1.2 to 5.5V), Cap free, Low Noise, Reverse Current Protection 5-SOT-23 -40 to 85

Buy Now Datasheet
Singapore, Singapore
400mA 5.5V SOT-23 LDO Voltage Regulator IC
776-TPS73601DBVR
400mA 5.5V SOT-23 LDO Voltage Regulator IC 776-TPS73601DBVR
400mA LDO, 1.7-5.5V In, 1.2-5.5V Out, 75mV Dropout, SOT-23-5 Product overview: TPS73601DBVR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 400mA, 5.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 400mA, 5.5V, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS73601DBVR can be used for catalog matching and distributor lookup.

400mA LDO, 1.7-5.5V In, 1.2-5.5V Out, 75mV Dropout, SOT-23-5 Product overview: TPS73601DBVR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 400mA, 5.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 400mA, 5.5V, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS73601DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS73601DBVR - 034660-TPS73601DBVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS73601DBVR
034660-TPS73601DBVR
PMIC - PMIC - Voltage Regulators - Linear - TPS73601DBVR 034660-TPS73601DBVR
Manufacturer: Texas Instruments Win Source Part Number: 034660-TPS73601DBVR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.075V @ 400mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 400mA Family Name: TPS73601 Output Voltage: 1.2 V to 5.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.2V Dropout Voltage-Max: 0.2V @ 400mA Operating Supply Current: 550μA to 1mA PSRR: 58dB to 37dB (100Hz to 10kHz) Maximum Output Voltage: 5.5V Protection Features: Over Current, Over Temperature, Reverse Polarity Alternative Parts (Cross-Reference): ADP123AUJZ-R7; ADP1712AUJZ-R7; LDCL015MR; Introduction Date: September 01, 2004 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Application Field: Used in Portable Devices, Power Management, Sensing & Instrumentation

Manufacturer: Texas Instruments
Win Source Part Number: 034660-TPS73601DBVR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.075V @ 400mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 400mA
Family Name: TPS73601
Output Voltage: 1.2 V to 5.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.2V
Dropout Voltage-Max: 0.2V @ 400mA
Operating Supply Current: 550μA to 1mA
PSRR: 58dB to 37dB (100Hz to 10kHz)
Maximum Output Voltage: 5.5V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Alternative Parts (Cross-Reference): ADP123AUJZ-R7; ADP1712AUJZ-R7; LDCL015MR;
Introduction Date: September 01, 2004
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Application Field: Used in Portable Devices, Power Management, Sensing & Instrumentation

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-18255-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-18255-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-18255-2-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 400mA SOT-23-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 400mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-18255-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-18255-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-18255-1-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 400mA SOT-23-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 400mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-18255-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-18255-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-18255-6-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 400mA SOT-23-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 400mA SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS73601DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS73601DBVR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS73601DBVR
IC REG LIN POS ADJ 400MA SOT23-5

IC REG LIN POS ADJ 400MA SOT23-5

Supplier's Site
Power Supply Chip >> Linear Voltage Regulators (LDO) - TPS73601DBVR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
TPS73601DBVR
Power Supply Chip >> Linear Voltage Regulators (LDO) TPS73601DBVR
58dB 400mA Adjustable 1.2V~5.5V Positive electrode 5.5V SOT-23-5 Linear Voltage Regulators (LDO) ROHS

58dB 400mA Adjustable 1.2V~5.5V Positive electrode 5.5V SOT-23-5 Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS73601DBVR
LDO Voltage Regulators TPS73601DBVR
LDO Voltage Regulators Cap-Free NMOS 400mA

LDO Voltage Regulators Cap-Free NMOS 400mA

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS73601DBVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS73601DBVR
PMIC - Voltage Regulators - Linear TPS73601DBVR
IC REG LIN POS ADJ 400MA SOT23-5

IC REG LIN POS ADJ 400MA SOT23-5

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS73601DBVR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS73601DBVR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS73601DBVR
IC REG LIN POS ADJ 400MA SOT23-5

IC REG LIN POS ADJ 400MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS73601DBVR 776-TPS73601DBVR 034660-TPS73601DBVR 296-18255-2-ND TPS73601DBVR TPS73601DBVR TPS73601DBVR TPS73601DBVR TPS73601DBVR
Product Name TPS73601 Single Output LDO, 400mA, Adj.(1.2 to 5.5V), Cap free, Low Noise, Reverse Current Protection 400mA 5.5V SOT-23 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS73601DBVR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Power Supply Chip >> Linear Voltage Regulators (LDO) LDO Voltage Regulators PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Regulator Type Low Dropout Low Dropout Standard Low Dropout
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable
Package Type Other; SON,SOT-223,SOT-23 Other; SOT-23-5 SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753 SOT23 SOT23; Other; SC-74A, SOT-753
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable Reverse Voltage Protection; Input Overcurrent Protection Enable
Output Voltage 1.2 to 5.4 volts 5.5 volts 1.2 volts 1.2 to 5.5 volts 1.2 volts 1.2 to 5.5 volts 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 713-BQ24314ADSGT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SON
Output Voltage 4.35 volts
IOUT 1.5 amps
View Details
2 suppliers
Battery Chargers - BQ24618RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ25176JDSGR - ODG (Origin Data Global)
Specs
Package Type Other; 8-WFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Battery Chargers - BQ24261MRGET - 142705-BQ24261MRGET - Win Source Electronics
Specs
Package Type Other; 24-VQFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers