Single Output LDO, 1A, Fixed (1.8V), Reverse Current Protection 6-SOT-223 -40 to 125
TPS737 Single Output LDO, 1A, Adj. (1.2 to 5.0V), Reverse Current Protection
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-6
1.8V 1A LDO, Ultra-Low Dropout, SOT-223-6 Product overview: TPS73718DCQ from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 1.8V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 1.8V, 1A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS73718DCQ can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1273300-TPS73718DCQ
Packaging: Tube
Mounting Style: SMD
Output Type: Fixed
Control Features: Enable
Output Current: 1A
Categories: Integrated Circuits
Supplier Device Package: SOT-223-6
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 58dB ~ 37dB (100Hz ~ 10kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-223-6
Maximum Supply Current: 1.3mA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Family Part Number: TPS73718
Manufacturer Pack Quantity: 78
MSL Level: 2 (1 Year)
Min/Fixed Output Voltage: 1.8V
Voltage - Input (Maximum): 5.5V
Maximum Dropout Voltage: 0.5V at 1A
Current - Quiescent (Iq): 400μA
LDO Voltage Regulators Cap-Free 1A LDO Reg
IC REG LINEAR 1.8V 1A SOT223-6
IC REG LINEAR 1.8V 1A SOT223-6
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS73718DCQ | TPS73718DCQ | 296-27068-5-ND | 776-TPS73718DCQ | 1273300-TPS73718DCQ | TPS73718DCQ | TPS73718DCQ | TPS73718DCQ |
| Product Name | TPS73718 Single Output LDO, 1A, Fixed (1.8V), Reverse Current Protection | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Low-Power 1.8V 1A LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS73718DCQ | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | Standard | ||||||
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | Other; SON,SOT-223 | Other; SOT-223-6 | Other; SOT-223-6 | Other; SOT-223-6 | Other; SOT-223-6 | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Enable | ||||
| Output Voltage | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 volts |