Texas Instruments TPS74901 Single Output LDO, 3.0A, Adj. (0.8 to 3.6V), Programmable Soft-Start TPS74901RGWT

Description
Single Output LDO, 3.0A, Adj. (0.8 to 3.6V), Programmable Soft-Start 20-VQFN -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 3.0A, Adj. (0.8 to 3.6V), Programmable Soft-Start 20-VQFN -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS74901 Single Output LDO, 3.0A, Adj. (0.8 to 3.6V), Programmable Soft-Start - TPS74901RGWT - Texas Instruments
Dallas, TX, United States
TPS74901 Single Output LDO, 3.0A, Adj. (0.8 to 3.6V), Programmable Soft-Start
TPS74901RGWT
TPS74901 Single Output LDO, 3.0A, Adj. (0.8 to 3.6V), Programmable Soft-Start TPS74901RGWT
Single Output LDO, 3.0A, Adj. (0.8 to 3.6V), Programmable Soft-Start 20-VQFN -40 to 125

Single Output LDO, 3.0A, Adj. (0.8 to 3.6V), Programmable Soft-Start 20-VQFN -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-29842-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-29842-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-29842-1-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A 20-VQFN (5x5)

Linear Voltage Regulator IC Positive Adjustable 1 Output 3A 20-VQFN (5x5)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-29842-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-29842-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-29842-6-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A 20-VQFN (5x5)

Linear Voltage Regulator IC Positive Adjustable 1 Output 3A 20-VQFN (5x5)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-29842-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-29842-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-29842-2-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A 20-VQFN (5x5)

Linear Voltage Regulator IC Positive Adjustable 1 Output 3A 20-VQFN (5x5)

Buy Now Datasheet
Singapore, Singapore
3A 0.8V 3.6V VQFN LDO Voltage Regulator IC
776-TPS74901RGWT
3A 0.8V 3.6V VQFN LDO Voltage Regulator IC 776-TPS74901RGWT
3A LDO, Adj, 0.8V-3.6V, 120mV Dropout, VQFN Product overview: TPS74901RGWT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3A, 0.8V, 3.6V, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, 0.8V, 3.6V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS74901RGWT can be used for catalog matching and distributor lookup.

3A LDO, Adj, 0.8V-3.6V, 120mV Dropout, VQFN Product overview: TPS74901RGWT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3A, 0.8V, 3.6V, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, 0.8V, 3.6V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS74901RGWT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS74901RGWT - 081756-TPS74901RGWT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS74901RGWT
081756-TPS74901RGWT
PMIC - PMIC - Voltage Regulators - Linear - TPS74901RGWT 081756-TPS74901RGWT
Manufacturer: Texas Instruments Win Source Part Number: 081756-TPS74901RGWT Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.12V @ 3A Number of Regulators: 1 Output Type: Adjustable Control Features: Enable, Power Good, Soft Start Output Current: 3A Output Voltage: 0.8 V to 3.6 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 20-VQFN (5x5) Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.8V Dropout Voltage-Max: 0.28V @ 3A PSRR: 60dB to 30dB (1kHz to 300kHz) Maximum Output Voltage: 3.6V Protection Features: Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 081756-TPS74901RGWT
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.12V @ 3A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Power Good, Soft Start
Output Current: 3A
Output Voltage: 0.8 V to 3.6 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-VQFN (5x5)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.8V
Dropout Voltage-Max: 0.28V @ 3A
PSRR: 60dB to 30dB (1kHz to 300kHz)
Maximum Output Voltage: 3.6V
Protection Features: Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS74901RGWT
LDO Voltage Regulators TPS74901RGWT
LDO Voltage Regulators 3.0A LDO Linear Reg

LDO Voltage Regulators 3.0A LDO Linear Reg

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS74901RGWT - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS74901RGWT
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS74901RGWT
IC REG LINEAR POS ADJ 3A 20VQFN

IC REG LINEAR POS ADJ 3A 20VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS74901RGWT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS74901RGWT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS74901RGWT
IC REG LINEAR POS ADJ 3A 20VQFN

IC REG LINEAR POS ADJ 3A 20VQFN

Supplier's Site
PMIC - Voltage Regulators - Linear - TPS74901RGWT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS74901RGWT
PMIC - Voltage Regulators - Linear TPS74901RGWT
IC REG LINEAR POS ADJ 3A 20VQFN

IC REG LINEAR POS ADJ 3A 20VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS74901RGWT 296-29842-1-ND 776-TPS74901RGWT 081756-TPS74901RGWT TPS74901RGWT TPS74901RGWT TPS74901RGWT TPS74901RGWT
Product Name TPS74901 Single Output LDO, 3.0A, Adj. (0.8 to 3.6V), Programmable Soft-Start Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3A 0.8V 3.6V VQFN LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS74901RGWT LDO Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Standard Low Dropout
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; DDPAK/TO-263,VQFN Other; 20-VQFN Exposed Pad Other; VQFN Other; 20-VQFN (5x5) Other; 20-VQFN Exposed Pad
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Power Good,Soft Start,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection; Enable, Power Good, Soft Start Enable, Power Good, Soft Start
Output Voltage 0.8000 to 3.6 volts 0.8000 to 3.6 volts 3.6 volts 0.8000 volts 0.8000 volts 0.8000 volts
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Power Management IC - 713-BQ2018SN-E1TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; D
Operating Temperature -20 C (-4 F)
View Details
2 suppliers
Battery Chargers - BQ24074RGTT - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ2002SNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
TPS7A4501-SP Wide Vin Low-Dropout Voltage Regulator - 5962R1222403VXC - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP,XCEPT
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown
View Details