Texas Instruments TPS73225 Single Output LDO, 250mA, Fixed(2.5V), Fast Transient Response, Reverse Current Protection TPS73225DBVR

Description
Single Output LDO, 250mA, Fixed(2.5V), Fast Transient Response, Reverse Current Protection 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Single Output LDO, 250mA, Fixed(2.5V), Fast Transient Response, Reverse Current Protection 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS73225 Single Output LDO, 250mA, Fixed(2.5V), Fast Transient Response, Reverse Current Protection - TPS73225DBVR - Texas Instruments
Dallas, TX, United States
TPS73225 Single Output LDO, 250mA, Fixed(2.5V), Fast Transient Response, Reverse Current Protection
TPS73225DBVR
TPS73225 Single Output LDO, 250mA, Fixed(2.5V), Fast Transient Response, Reverse Current Protection TPS73225DBVR
Single Output LDO, 250mA, Fixed(2.5V), Fast Transient Response, Reverse Current Protection 5-SOT-23 -40 to 85

Single Output LDO, 250mA, Fixed(2.5V), Fast Transient Response, Reverse Current Protection 5-SOT-23 -40 to 85

Buy Now Datasheet
 - TPS73225DBVR - Rochester Electronics
Newburyport, MA, United States
TPS732 Cap-Free, NMOS, 250mA Low Dropout Regulator with Reverse Current Protection

TPS732 Cap-Free, NMOS, 250mA Low Dropout Regulator with Reverse Current Protection

Supplier's Site Datasheet
Singapore, Singapore
2.5V 250mA SOT-23 LDO Voltage Regulator IC
776-TPS73225DBVR
2.5V 250mA SOT-23 LDO Voltage Regulator IC 776-TPS73225DBVR
2.5V 250mA LDO, 1% Acc, 40mV Dropout, SOT-23 Product overview: TPS73225DBVR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 250mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 250mA, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS73225DBVR can be used for catalog matching and distributor lookup.

2.5V 250mA LDO, 1% Acc, 40mV Dropout, SOT-23 Product overview: TPS73225DBVR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 250mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 250mA, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS73225DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-44367-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-44367-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-44367-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-44367-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-44367-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-44367-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-44367-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-44367-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-44367-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS73225DBVR - 107821-TPS73225DBVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS73225DBVR
107821-TPS73225DBVR
PMIC - PMIC - Voltage Regulators - Linear - TPS73225DBVR 107821-TPS73225DBVR
Manufacturer: Texas Instruments Win Source Part Number: 107821-TPS73225DBVR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.04V @ 250mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 250mA Output Voltage: 2.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 0.15V @ 250mA Operating Supply Current: 550μA to 950μA PSRR: 58dB to 37dB (100Hz to 10kHz) Protection Features: Over Current, Over Temperature, Short Circuit, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 107821-TPS73225DBVR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.04V @ 250mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 250mA
Output Voltage: 2.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.15V @ 250mA
Operating Supply Current: 550μA to 950μA
PSRR: 58dB to 37dB (100Hz to 10kHz)
Protection Features: Over Current, Over Temperature, Short Circuit, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS73225DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS73225DBVR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS73225DBVR
IC REG LINEAR 2.5V 250MA SOT23-5

IC REG LINEAR 2.5V 250MA SOT23-5

Supplier's Site
PMIC - Voltage Regulators - Linear - TPS73225DBVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS73225DBVR
PMIC - Voltage Regulators - Linear TPS73225DBVR
IC REG LINEAR 2.5V 250MA SOT23-5

IC REG LINEAR 2.5V 250MA SOT23-5

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS73225DBVR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS73225DBVR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS73225DBVR
IC REG LINEAR 2.5V 250MA SOT23-5

IC REG LINEAR 2.5V 250MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS73225DBVR TPS73225DBVR 776-TPS73225DBVR 296-44367-2-ND 107821-TPS73225DBVR TPS73225DBVR TPS73225DBVR TPS73225DBVR
Product Name TPS73225 Single Output LDO, 250mA, Fixed(2.5V), Fast Transient Response, Reverse Current Protection 2.5V 250mA SOT-23 LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TPS73225DBVR Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Regulator Type Low Dropout Standard Low Dropout
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed
Package Type Other; SOT-223,SOT-23 SOT23; Other; SOT-23-5 Other; SOT-23 Other; SC-74A, SOT-753 SOT23; Other; SOT-23-5 SOT23; Other; SC-74A, SOT-753
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Output Voltage 2.5 volts 2.5 volts 2.5 volts 2.5 volts 2.5 volts 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24100RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LM117QML-SP 3-Terminal Adjustable Regulator - 5962R9951706VZA - Texas Instruments
Specs
Output Voltage Type Adjustable Output,Fixed Output
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
Battery Chargers - BQ24078RGTR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Supervisors - 2T03-01QDCKRG4Q1 - ODG (Origin Data Global)
Specs
Package Type SC-70; Other; 5-TSSOP, SC-70-5, SOT-353
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details