Single Output LDO, 500mA, Fixed(5.0V), Integrated SVS, Low Quiescent Current 8-PDIP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1273271-TPS7350QP
Packaging: Tube
Mounting Style: Through Hole
Output Type: Fixed
Output Current: 500mA
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 53dB ~ 51dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-DIP
Maximum Supply Current: 550μA
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Family Part Number: TPS7350
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 5V
Voltage - Input (Maximum): 10V
Maximum Dropout Voltage: 0.23V at 500mA
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-PDIP
500mA 5V LDO, 10V In, Power Good, 8-PDIP Product overview: TPS7350QP from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500mA, 5V, 10V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, 5V, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7350QP can be used for catalog matching and distributor lookup.
TPS73 500mA Low-Dropout (LDO) Voltage Regulator With Integrated Delay Reset Function
IC REG LINEAR 5V 500MA 8DIP
LDO Voltage Regulators Lowest Dropout PMOS
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS7350QP | 1273271-TPS7350QP | 296-2665-5-ND | 776-TPS7350QP | TPS7350QP | TPS7350QP | TPS7350QP |
| Product Name | TPS7350 Single Output LDO, 500mA, Fixed(5.0V), Integrated SVS, Low Quiescent Current | Electronic Wholesale - TPS7350QP | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 500mA 5V 10V LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | |
| Regulator Type | Low Dropout | Standard | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; PDIP,SOIC,TSSOP | DIP; Other; 8-DIP | DIP; Other; "8-DIP (0.300"", 7.62mm)" | Other; P | DIP; Other; PDIP8 | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection; Reverse Voltage Protection | Reverse Voltage Protection; Input Overcurrent Protection | ||||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | 5 volts |