Texas Instruments TPS73701 Single Output LDO, 1A, Adj. (1.2 to 5.0V), Reverse Current Protection TPS73701DCQR

Description
Single Output LDO, 1A, Adj. (1.2 to 5.0V), Reverse Current Protection 6-SOT-223 -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 1A, Adj. (1.2 to 5.0V), Reverse Current Protection 6-SOT-223 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS73701 Single Output LDO, 1A, Adj. (1.2 to 5.0V), Reverse Current Protection - TPS73701DCQR - Texas Instruments
Dallas, TX, United States
TPS73701 Single Output LDO, 1A, Adj. (1.2 to 5.0V), Reverse Current Protection
TPS73701DCQR
TPS73701 Single Output LDO, 1A, Adj. (1.2 to 5.0V), Reverse Current Protection TPS73701DCQR
Single Output LDO, 1A, Adj. (1.2 to 5.0V), Reverse Current Protection 6-SOT-223 -40 to 125

Single Output LDO, 1A, Adj. (1.2 to 5.0V), Reverse Current Protection 6-SOT-223 -40 to 125

Buy Now Datasheet
Singapore, Singapore
1A 1.2V 5.5V LDO Voltage Regulator IC
776-TPS73701DCQR
1A 1.2V 5.5V LDO Voltage Regulator IC 776-TPS73701DCQR
1A LDO, Adj 1.2V-5.5V, 130mV Dropout, SOT-223 Product overview: TPS73701DCQR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, 1.2V, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 1.2V, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS73701DCQR can be used for catalog matching and distributor lookup.

1A LDO, Adj 1.2V-5.5V, 130mV Dropout, SOT-223 Product overview: TPS73701DCQR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, 1.2V, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 1.2V, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS73701DCQR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS73701DCQR - 034675-TPS73701DCQR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS73701DCQR
034675-TPS73701DCQR
PMIC - PMIC - Voltage Regulators - Linear - TPS73701DCQR 034675-TPS73701DCQR
Manufacturer: Texas Instruments Win Source Part Number: 034675-TPS73701DCQR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.13V @ 1A Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 1A Family Name: TPS73701 Output Voltage: 1.2 V to 5.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223-6 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.2V Dropout Voltage-Max: 0.5V @ 1A Operating Supply Current: 400μA to 1.3mA PSRR: 58dB to 37dB (100Hz to 10kHz) Maximum Output Voltage: 5.5V Protection Features: Over Current, Over Temperature, Reverse Polarity Alternative Parts (Cross-Reference): SP1086V2-L/TR; MAX8902BATA/V+; SP6203ER-L; Introduction Date: October 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 034675-TPS73701DCQR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.13V @ 1A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 1A
Family Name: TPS73701
Output Voltage: 1.2 V to 5.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223-6
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.2V
Dropout Voltage-Max: 0.5V @ 1A
Operating Supply Current: 400μA to 1.3mA
PSRR: 58dB to 37dB (100Hz to 10kHz)
Maximum Output Voltage: 5.5V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Alternative Parts (Cross-Reference): SP1086V2-L/TR; MAX8902BATA/V+; SP6203ER-L;
Introduction Date: October 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-27066-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-27066-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-27066-1-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A SOT-223-6

Linear Voltage Regulator IC Positive Adjustable 1 Output 1A SOT-223-6

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-27066-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-27066-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-27066-6-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A SOT-223-6

Linear Voltage Regulator IC Positive Adjustable 1 Output 1A SOT-223-6

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-27066-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-27066-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-27066-2-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A SOT-223-6

Linear Voltage Regulator IC Positive Adjustable 1 Output 1A SOT-223-6

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS73701DCQR
LDO Voltage Regulators TPS73701DCQR
LDO Voltage Regulators 1.0A LDO Regulator

LDO Voltage Regulators 1.0A LDO Regulator

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS73701DCQR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS73701DCQR
PMIC - Voltage Regulators - Linear TPS73701DCQR
IC REG LINEAR POS ADJ 1A SOT223

IC REG LINEAR POS ADJ 1A SOT223

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS73701DCQR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS73701DCQR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS73701DCQR
IC REG LINEAR POS ADJ 1A SOT223

IC REG LINEAR POS ADJ 1A SOT223

Supplier's Site
Power Supply Chip >> Linear Voltage Regulators (LDO) - TPS73701DCQR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
TPS73701DCQR
Power Supply Chip >> Linear Voltage Regulators (LDO) TPS73701DCQR
58dB 1A Adjustable 1.2V~5.5V Positive electrode 5.5V SOT-223-6 Linear Voltage Regulators (LDO) ROHS

58dB 1A Adjustable 1.2V~5.5V Positive electrode 5.5V SOT-223-6 Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS73701DCQR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS73701DCQR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS73701DCQR
IC REG LINEAR POS ADJ 1A SOT223

IC REG LINEAR POS ADJ 1A SOT223

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS73701DCQR 776-TPS73701DCQR 034675-TPS73701DCQR 296-27066-1-ND TPS73701DCQR TPS73701DCQR TPS73701DCQR TPS73701DCQR TPS73701DCQR
Product Name TPS73701 Single Output LDO, 1A, Adj. (1.2 to 5.0V), Reverse Current Protection 1A 1.2V 5.5V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS73701DCQR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Power Supply Chip >> Linear Voltage Regulators (LDO) Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Regulator Type Low Dropout Low Dropout Standard Low Dropout
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable
Package Type Other; SON,SOT-223 Other; SOT-223 Other; SOT-223-6 Other; SOT-223-6 Other; SOT-223-6
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable Reverse Voltage Protection; Input Overcurrent Protection Enable
Output Voltage 1.2 to 5.5 volts 5.5 volts 1.2 volts 1.2 to 5.5 volts 1.2 volts 1.2 to 5.5 volts 1.2 volts
Unlock Full Specs
to access all available technical data