Single Output, 1.5A Low-Dropout Linear Regulator, Fixed (1.2V) 8-VSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1113008-TPS74012DGKT
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.2V
Dropout Voltage-Max: 0.3V @ 1.5A
Operating Supply Current: 3mA
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
TPS740 1.5-A low-voltage LDO regulator with dual input voltages
1.2V 1.5A LDO Voltage Regulator, 100mV Dropout, 6V In, 1% Acc Product overview: TPS74012DGKT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 1.5A, 6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 1.5A, 6V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS74012DGKT can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 8-VSSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 8-VSSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 8-VSSOP
IC REG LINEAR 1.2V 1.5A 8VSSOP
IC REG LINEAR 1.2V 1.5A 8VSSOP
LDO Voltage Regulators Sgl Out,1.5A LDO Linear Reg
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS74012DGKT | 1113008-TPS74012DGKT | TPS74012DGKT | 776-TPS74012DGKT | 296-30183-6-ND | TPS74012DGKT | TPS74012DGKT | TPS74012DGKT |
| Product Name | TPS74012 Single Output, 1.5A Low-Dropout Linear Regulator, Fixed (1.2V) | PMIC - PMIC - Voltage Regulators - Linear - TPS74012DGKT | 1.2V 1.5A 6V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | ||||
| Package Type | Other; VSSOP | SSOP; Other; 8-VSSOP | SSOP; Other; VSSOP8 | Other; VSSOP | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown,Fast Transient Response | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable | ||||
| Output Voltage | 1.2 volts | 1.2 volts | 1.2 volts | 1.2 volts | 1.2 volts | |||
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps |