Texas Instruments TPS73218 Single Output LDO, 250mA, Fixed(1.8V), Fast Transient Response, Reverse Current Protection TPS73218DCQ

Description
Single Output LDO, 250mA, Fixed(1.8V), Fast Transient Response, Reverse Current Protection 6-SOT-223 -40 to 85
Request a Quote Datasheet
Description
Single Output LDO, 250mA, Fixed(1.8V), Fast Transient Response, Reverse Current Protection 6-SOT-223 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS73218 Single Output LDO, 250mA, Fixed(1.8V), Fast Transient Response, Reverse Current Protection - TPS73218DCQ - Texas Instruments
Dallas, TX, United States
TPS73218 Single Output LDO, 250mA, Fixed(1.8V), Fast Transient Response, Reverse Current Protection
TPS73218DCQ
TPS73218 Single Output LDO, 250mA, Fixed(1.8V), Fast Transient Response, Reverse Current Protection TPS73218DCQ
Single Output LDO, 250mA, Fixed(1.8V), Fast Transient Response, Reverse Current Protection 6-SOT-223 -40 to 85

Single Output LDO, 250mA, Fixed(1.8V), Fast Transient Response, Reverse Current Protection 6-SOT-223 -40 to 85

Buy Now Datasheet
Singapore, Singapore
1.8V 250mA LDO Voltage Regulator IC
776-TPS73218DCQ
1.8V 250mA LDO Voltage Regulator IC 776-TPS73218DCQ
1.8V LDO, 250mA, 40mV Dropout, 1% Accuracy, SOT-223 Product overview: TPS73218DCQ from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 250mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 250mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS73218DCQ can be used for catalog matching and distributor lookup.

1.8V LDO, 250mA, 40mV Dropout, 1% Accuracy, SOT-223 Product overview: TPS73218DCQ from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 250mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 250mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS73218DCQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-34642-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-34642-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-34642-5-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-223-6

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-223-6

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS73218DCQ - 1273245-TPS73218DCQ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS73218DCQ
1273245-TPS73218DCQ
PMIC - PMIC - Voltage Regulators - Linear - TPS73218DCQ 1273245-TPS73218DCQ
Manufacturer: Texas Instruments Win Source Part Number: 1273245-TPS73218DCQ Packaging: Tube Mounting Style: SMD Output Type: Fixed Control Features: Enable Output Current: 250mA Categories: Integrated Circuits Supplier Device Package: SOT-223-6 Temperature Range - Operating: -40°C ~ 125°C PSRR: 58dB ~ 37dB (100Hz ~ 10kHz) Protection Features: Over Current, Over Temperature, Short Circuit, Reverse Polarity Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-223-6 Maximum Supply Current: 950μA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Family Part Number: TPS73218 Manufacturer Pack Quantity: 78 MSL Level: 2 (1 Year) Min/Fixed Output Voltage: 1.8V Voltage - Input (Maximum): 5.5V Maximum Dropout Voltage: 0.15V at 250mA Current - Quiescent (Iq): 550μA

Manufacturer: Texas Instruments
Win Source Part Number: 1273245-TPS73218DCQ
Packaging: Tube
Mounting Style: SMD
Output Type: Fixed
Control Features: Enable
Output Current: 250mA
Categories: Integrated Circuits
Supplier Device Package: SOT-223-6
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 58dB ~ 37dB (100Hz ~ 10kHz)
Protection Features: Over Current, Over Temperature, Short Circuit, Reverse Polarity
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-223-6
Maximum Supply Current: 950μA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Family Part Number: TPS73218
Manufacturer Pack Quantity: 78
MSL Level: 2 (1 Year)
Min/Fixed Output Voltage: 1.8V
Voltage - Input (Maximum): 5.5V
Maximum Dropout Voltage: 0.15V at 250mA
Current - Quiescent (Iq): 550μA

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS73218DCQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS73218DCQ
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS73218DCQ
IC REG LIN 1.8V 250MA SOT223-6

IC REG LIN 1.8V 250MA SOT223-6

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS73218DCQ
LDO Voltage Regulators TPS73218DCQ
LDO Voltage Regulators Cap-Free NMOS 250mA

LDO Voltage Regulators Cap-Free NMOS 250mA

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS73218DCQ 776-TPS73218DCQ 296-34642-5-ND 1273245-TPS73218DCQ TPS73218DCQ TPS73218DCQ
Product Name TPS73218 Single Output LDO, 250mA, Fixed(1.8V), Fast Transient Response, Reverse Current Protection 1.8V 250mA LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TPS73218DCQ Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Low Dropout Standard
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed
Package Type Other; SOT-223,SOT-23 Other; SOT-223 Other; SOT-223-6 Other; SOT-223-6
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable
Output Voltage 1.8 volts 1.8 volts 1.8 volts 1.8 volts 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25895RTWR - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
TEXAS INSTRUMENTS 78SR105HC Linear Regulator DC/DC Converter, Fixed, Through Hole, 1 Output, 5 V, 1.5 A - 815-78SR105HC - Utmel Electronic Limited
Specs
Package Type Other; 3-SIP Module
Life Cycle Stage Obsolete
Output Voltage 5 volts
View Details
Battery Management - BQ2014SN-D120 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Battery Chargers - BQ24064DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details