Texas Instruments TPS73725 Single Output LDO, 1A, Fixed (2.5V), Reverse Current Protection TPS73725DCQ

Description
Single Output LDO, 1A, Fixed (2.5V), Reverse Current Protection 6-SOT-223 -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 1A, Fixed (2.5V), Reverse Current Protection 6-SOT-223 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS73725 Single Output LDO, 1A, Fixed (2.5V), Reverse Current Protection - TPS73725DCQ - Texas Instruments
Dallas, TX, United States
TPS73725 Single Output LDO, 1A, Fixed (2.5V), Reverse Current Protection
TPS73725DCQ
TPS73725 Single Output LDO, 1A, Fixed (2.5V), Reverse Current Protection TPS73725DCQ
Single Output LDO, 1A, Fixed (2.5V), Reverse Current Protection 6-SOT-223 -40 to 125

Single Output LDO, 1A, Fixed (2.5V), Reverse Current Protection 6-SOT-223 -40 to 125

Buy Now Datasheet
Singapore, Singapore
Low-Power 2.5V 1A LDO Voltage Regulator IC
776-TPS73725DCQ
Low-Power 2.5V 1A LDO Voltage Regulator IC 776-TPS73725DCQ
2.5V 1A LDO Regulator, Ultra-Low Dropout, SOT-223 Product overview: TPS73725DCQ from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 2.5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 2.5V, 1A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS73725DCQ can be used for catalog matching and distributor lookup.

2.5V 1A LDO Regulator, Ultra-Low Dropout, SOT-223 Product overview: TPS73725DCQ from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 2.5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 2.5V, 1A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS73725DCQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS73725DCQ - 055880-TPS73725DCQ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS73725DCQ
055880-TPS73725DCQ
PMIC - PMIC - Voltage Regulators - Linear - TPS73725DCQ 055880-TPS73725DCQ
Manufacturer: Texas Instruments Win Source Part Number: 055880-TPS73725DCQ Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.13V @ 1A Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 1A Output Voltage: 2.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223-6 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 0.5V @ 1A Operating Supply Current: 400μA to 1.3mA PSRR: 58dB to 37dB (100Hz to 10kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055880-TPS73725DCQ
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.13V @ 1A
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 1A
Output Voltage: 2.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223-6
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.5V @ 1A
Operating Supply Current: 400μA to 1.3mA
PSRR: 58dB to 37dB (100Hz to 10kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-41942-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-41942-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-41942-5-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-6

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-6

Buy Now Datasheet
 - TPS73725DCQ - Rochester Electronics
Newburyport, MA, United States
TPS737 Single Output LDO, 1A, Adj. (1.2 to 5.0V), Reverse Current Protection

TPS737 Single Output LDO, 1A, Adj. (1.2 to 5.0V), Reverse Current Protection

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS73725DCQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS73725DCQ
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS73725DCQ
IC REG LINEAR 2.5V 1A SOT223-6

IC REG LINEAR 2.5V 1A SOT223-6

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS73725DCQ
LDO Voltage Regulators TPS73725DCQ
LDO Voltage Regulators Cap-Free 1A LDO Reg

LDO Voltage Regulators Cap-Free 1A LDO Reg

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS73725DCQ 776-TPS73725DCQ 055880-TPS73725DCQ 296-41942-5-ND TPS73725DCQ TPS73725DCQ TPS73725DCQ
Product Name TPS73725 Single Output LDO, 1A, Fixed (2.5V), Reverse Current Protection Low-Power 2.5V 1A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS73725DCQ Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed
Package Type Other; SOT-223 Other; SOT-223-6 Other; SOT-223-6 Other; SOT-223-6 Other; SOT-223-6
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable Reverse Voltage Protection; Input Overcurrent Protection
Output Voltage 2.5 volts 2.5 volts 2.5 volts 2.5 volts 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24702PWR - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Thermal Management - AMC6821SDBQR - ODG (Origin Data Global)
Specs
Package Type SSOP; Other; 16-SSOP (0.154", 3.90mm Width)
VIN 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24020DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24123RHLT - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details