Enhanced Product Fast-Transient-Respo
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 20-HTSSOP
3.3V 1.5A LDO Regulator, 2.7-5.5V In, 160mV VDO, HTSSOP Product overview: TPS75333QPWPREP from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1.5A, 5.5V, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1.5A, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS75333QPWPREP can be used for catalog matching and distributor lookup.
IC REG LINEAR 3.3V 1.5A 20HTSSOP
IC REG LINEAR 3.3V 1.5A 20HTSSOP
LDO Voltage Regulators Mil Enh Fast-Trans Resp 1.5A LDO
IC REG LINEAR 3.3V 1.5A 20HTSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS75333QPWPREP | 296-22509-2-ND | 776-TPS75333QPWPREP | TPS75333QPWPREP | TPS75333QPWPREP | TPS75333QPWPREP | TPS75333QPWPREP |
| Product Name | TPS75333-EP Enhanced Product Fast-Transient-Response 1.5-A Low-Dropout Voltage Regulator | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 1.5A 5.5V HTSSOP LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed | |||
| Package Type | Other; HTSSOP | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | Other; HTSSOP | Other; 20-PowerTSSOP (0.173", 4.40mm Width) | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Power Good,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Enable, Power Good, Reset Output | ||||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | ||
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps |