Single Output LDO, 200mA, Fixed(1.5V), Fast Transient Response, Thermal shutdown Protection 8-SOIC -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-SOIC
Fixed Positive LDO Regulator, 1.5V, PMOS, PDSO8
IC REG LINEAR 1.5V 200MA 8SOIC
IC REG LINEAR 1.5V 200MA 8SOIC
| Texas Instruments | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS7415DR | TPS7415DR-ND | TPS7415DR | TPS7415DR | TPS7415DR |
| Product Name | TPS7415 Single Output LDO, 200mA, Fixed(1.5V), Fast Transient Response, Thermal shutdown Protection | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | Standard | |||
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | Other; SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; SOP8 | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Enable | ||
| Output Voltage | 1.5 volts | 1.5 volts | 1.5 volts |