Texas Instruments High-Performance Analog 1.5A 0.8V 5.5V VQFN LDO Voltage Regulator IC TPS74201RGRT

Description
1.5A LDO, 0.8V-5.5V In, 0.796V-3.6V Out, 20-VQFN Product overview: TPS74201RGRT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, 0.8V, 5.5V, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 0.8V, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS74201RGRT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.5A LDO, 0.8V-5.5V In, 0.796V-3.6V Out, 20-VQFN Product overview: TPS74201RGRT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, 0.8V, 5.5V, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 0.8V, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS74201RGRT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.5A 0.8V 5.5V VQFN LDO Voltage Regulator IC
776-TPS74201RGRT
1.5A 0.8V 5.5V VQFN LDO Voltage Regulator IC 776-TPS74201RGRT
1.5A LDO, 0.8V-5.5V In, 0.796V-3.6V Out, 20-VQFN Product overview: TPS74201RGRT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, 0.8V, 5.5V, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 0.8V, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS74201RGRT can be used for catalog matching and distributor lookup.

1.5A LDO, 0.8V-5.5V In, 0.796V-3.6V Out, 20-VQFN Product overview: TPS74201RGRT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, 0.8V, 5.5V, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 0.8V, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS74201RGRT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-45209-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-45209-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-45209-2-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 20-VQFN (3.5x3.5)

Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 20-VQFN (3.5x3.5)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-45209-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-45209-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-45209-1-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 20-VQFN (3.5x3.5)

Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 20-VQFN (3.5x3.5)

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1244800-TPS74201RGRT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1244800-TPS74201RGRT
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1244800-TPS74201RGRT
Win Source Part Number: 1244800-TPS74201RGRT Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Current - Output: 1.5A Number of Regulators: 1 Output Type: Adjustable Current - Supply (Max): 1.5 mA Control Features: Enable, Power Good, Soft Start Voltage - Output (Max): 3.6V Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 0.8V Package / Case: 20-VFQFN Exposed Pad Supplier Device Package: 20-VQFN (3.5x3.5) Temperature Range - Operating: -40°C ~ 125°C (TJ) PSRR: 73dB ~ 42dB (1kHz ~ 300kHz) Protection Features: Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 2 (1 Year) Current - Quiescent (Iq): 115 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-45209-6,2156-TPS 74201RGRT,TEXTISTPS7 4201RGRT,296-45209-2 ,296-45209-1 Base Product Number: TPS74201 Voltage Dropout (Max): 0.12V @ 1.5A

Win Source Part Number: 1244800-TPS74201RGRT
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Current - Output: 1.5A
Number of Regulators: 1
Output Type: Adjustable
Current - Supply (Max): 1.5 mA
Control Features: Enable, Power Good, Soft Start
Voltage - Output (Max): 3.6V
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 0.8V
Package / Case: 20-VFQFN Exposed Pad
Supplier Device Package: 20-VQFN (3.5x3.5)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
PSRR: 73dB ~ 42dB (1kHz ~ 300kHz)
Protection Features: Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 2 (1 Year)
Current - Quiescent (Iq): 115 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-45209-6,2156-TPS74201RGRT,TEXTISTPS74201RGRT,296-45209-2,296-45209-1
Base Product Number: TPS74201
Voltage Dropout (Max): 0.12V @ 1.5A

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS74201RGRT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS74201RGRT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS74201RGRT
IC REG LIN POS ADJ 1.5A 20VQFN

IC REG LIN POS ADJ 1.5A 20VQFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-TPS74201RGRT 296-45209-2-ND 1244800-TPS74201RGRT TPS74201RGRT
Product Name 1.5A 0.8V 5.5V VQFN LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Dropout Voltage 1.00E-4 volts 0.1200 volts 0.1200 volts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable
Unlock Full Specs
to access all available technical data