Single Output LDO, 1.5A, Adj. (0.8 to 3.6V), Programmable Soft-Start 20-VQFN -40 to 125
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 20-VQFN (5x5)
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 20-VQFN (5x5)
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 20-VQFN (5x5)
Manufacturer: Texas Instruments
Win Source Part Number: 034693-TPS74801RGWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.06V @ 1.5A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Power Good, Soft Start
Output Current: 1.5A
Family Name: TPS74801
Output Voltage: 0.8 V to 3.6 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-VQFN (5x5)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.8V
Dropout Voltage-Max: 0.16V @ 1.5A
PSRR: 50dB to 30dB (1kHz to 300kHz)
Maximum Output Voltage: 3.6V
Protection Features: Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Alternative Parts (Cross-Reference): TPS74801QRGWRQ1; NCP1086D2T-ADJG; RT9183H-GG; LR2915L-AD-S08-R;
Introduction Date: June 01, 2007
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Sensing & Instrumentation, Industrial
1.5A LDO, Adj 0.8V-3.6V, 60mV Dropout, 5.5V In, VQFN Product overview: TPS74801RGWR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, 0.8V, 3.6V, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 0.8V, 3.6V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS74801RGWR can be used for catalog matching and distributor lookup.
LDO Voltage Regulators Sgl Output LDO 1.5A Adj 0.8 to 3.3V
IC REG LIN POS ADJ 1.5A 20VQFN
IC REG LIN POS ADJ 1.5A 20VQFN
IC REG LIN POS ADJ 1.5A 20VQFN
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS74801RGWR | 296-21977-1-ND | 034693-TPS74801RGWR | 776-TPS74801RGWR | TPS74801RGWR | TPS74801RGWR | TPS74801RGWR | TPS74801RGWR |
| Product Name | TPS74801 Single Output LDO, 1.5A, Adj. (0.8 to 3.6V), Programmable Soft-Start | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TPS74801RGWR | 1.5A 0.8V 3.6V VQFN LDO Voltage Regulator IC | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Low Dropout | Standard | Low Dropout | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; VQFN,VSON | Other; 20-VQFN Exposed Pad | Other; 20-VQFN (5x5) | Other; VQFN | Other; 20-VQFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Power Good,Soft Start,Thermal Shutdown | Input Overcurrent Protection | Input Overcurrent Protection; Enable, Power Good, Soft Start | Enable, Power Good, Soft Start | ||||
| Output Voltage | 0.8000 to 3.6 volts | 0.8000 to 3.6 volts | 0.8000 volts | 3.6 volts | 0.8000 volts | 0.8000 volts |