The TPS75233QPWPRG4 is a low-dropout voltage regulator capable of delivering up to 2A of output current with a typical dropout voltage of 210 mV. It operates within an input voltage range of 2.7V to 5.5V and provides a fixed output voltage of 3.3V. The device features an ultralow quiescent current of 75 OºA, which reduces to less than 1 OºA in shutdown mode, making it suitable for battery-powered applications. It includes an open-drain power-on reset output with a 100 ms delay, ensuring reliable operation in microprocessor systems. The TPS75233Q is housed in a 20-pin TSSOP PowerPAD,Ñ¢ package, providing efficient thermal management and compact design. This regulator is ideal for applications in telecom, servers, and DSP/FPGA supplies, where fast transient response and low power consumption are critical.
Single Output LDO, 2A, Fixed(3.3V), SVS, Fast Transient Response 20-HTSSOP -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 2A 20-HTSSOP
IC REG LINEAR 3.3V 2A 20HTSSOP
LDO Voltage Regulators Fast-Tran-Resp 2-A
IC REG LINEAR 3.3V 2A 20HTSSOP
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS75233QPWPRG4 | TPS75233QPWPRG4-ND | TPS75233QPWPRG4 | TPS75233QPWPRG4 | TPS75233QPWPRG4 |
| Product Name | TPS75233 Single Output LDO, 2A, Fixed(3.3V), SVS, Fast Transient Response | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | Other; HTSSOP | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Power Good,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Enable, Power Good, Reset Output | ||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts |