Texas Instruments TPS73618 Single Output LDO, 400mA, Fixed(1.8V), Cap free, Low Noise, Reverse Current Protection TPS73618DBVT

Description
Single Output LDO, 400mA, Fixed(1.8V), Cap free, Low Noise, Reverse Current Protection 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Single Output LDO, 400mA, Fixed(1.8V), Cap free, Low Noise, Reverse Current Protection 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS73618 Single Output LDO, 400mA, Fixed(1.8V), Cap free, Low Noise, Reverse Current Protection - TPS73618DBVT - Texas Instruments
Dallas, TX, United States
TPS73618 Single Output LDO, 400mA, Fixed(1.8V), Cap free, Low Noise, Reverse Current Protection
TPS73618DBVT
TPS73618 Single Output LDO, 400mA, Fixed(1.8V), Cap free, Low Noise, Reverse Current Protection TPS73618DBVT
Single Output LDO, 400mA, Fixed(1.8V), Cap free, Low Noise, Reverse Current Protection 5-SOT-23 -40 to 85

Single Output LDO, 400mA, Fixed(1.8V), Cap free, Low Noise, Reverse Current Protection 5-SOT-23 -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS73618DBVT - 034667-TPS73618DBVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS73618DBVT
034667-TPS73618DBVT
PMIC - PMIC - Voltage Regulators - Linear - TPS73618DBVT 034667-TPS73618DBVT
Manufacturer: Texas Instruments Win Source Part Number: 034667-TPS73618DBVT Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.075V @ 400mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 400mA Output Voltage: 1.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.8V Dropout Voltage-Max: 0.2V @ 400mA Operating Supply Current: 550μA to 1mA PSRR: 58dB to 37dB (100Hz to 10kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 034667-TPS73618DBVT
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.075V @ 400mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 400mA
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 0.2V @ 400mA
Operating Supply Current: 550μA to 1mA
PSRR: 58dB to 37dB (100Hz to 10kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - 6614037 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
6614037
Voltage Regulators 6614037
Reg LDO Lin Fix Pos 1.8V 0.4A 5-Pin

Reg LDO Lin Fix Pos 1.8V 0.4A 5-Pin

Supplier's Site
Singapore, Singapore
1.8V 400mA SOT-23 LDO Voltage Regulator IC
776-TPS73618DBVT
1.8V 400mA SOT-23 LDO Voltage Regulator IC 776-TPS73618DBVT
1.8V 400mA LDO, 75mV Dropout, 1% Acc, SOT-23 Product overview: TPS73618DBVT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 400mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 400mA, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS73618DBVT can be used for catalog matching and distributor lookup.

1.8V 400mA LDO, 75mV Dropout, 1% Acc, SOT-23 Product overview: TPS73618DBVT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 400mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 400mA, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS73618DBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TPS73618DBVT - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 1.8V, 0.2V Dropout, BICMOS, PDSO5

Fixed Positive LDO Regulator, 1.8V, 0.2V Dropout, BICMOS, PDSO5

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-15816-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-15816-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-15816-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-15816-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-15816-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-15816-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-15816-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-15816-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-15816-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-23-5

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS73618DBVT
LDO Voltage Regulators TPS73618DBVT
LDO Voltage Regulators Cap-Free NMOS 400mA

LDO Voltage Regulators Cap-Free NMOS 400mA

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS73618DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS73618DBVT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS73618DBVT
IC REG LINEAR 1.8V 400MA SOT23-5

IC REG LINEAR 1.8V 400MA SOT23-5

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS73618DBVT - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS73618DBVT
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS73618DBVT
IC REG LINEAR 1.8V 400MA SOT23-5

IC REG LINEAR 1.8V 400MA SOT23-5

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - TPS73618DBVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS73618DBVT
PMIC - Voltage Regulators - Linear TPS73618DBVT
IC REG LINEAR 1.8V 400MA SOT23-5

IC REG LINEAR 1.8V 400MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS73618DBVT 034667-TPS73618DBVT 6614037 776-TPS73618DBVT TPS73618DBVT 296-15816-6-ND TPS73618DBVT TPS73618DBVT TPS73618DBVT TPS73618DBVT
Product Name TPS73618 Single Output LDO, 400mA, Fixed(1.8V), Cap free, Low Noise, Reverse Current Protection PMIC - PMIC - Voltage Regulators - Linear - TPS73618DBVT Voltage Regulators 1.8V 400mA SOT-23 LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed Fixed Fixed
Package Type Other; SOT-223,SOT-23 SOT23; Other; SOT-23-5 SOT23; Other; Sot-23 Other; SOT-23 SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753 SOT23; Other; SC-74A, SOT-753
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable Reverse Voltage Protection; Input Overcurrent Protection Enable
Output Voltage 1.8 volts 1.8 volts 1.8 volts 1.8 volts 1.8 volts 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Buck 300mA LDO Voltage Regulator IC - 85-BQ25120AYFPT - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ25896RTWT - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5V Power Management IC - 713-BQ24392RSER - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
PMIC - PMIC - Battery Chargers - BQ24072TRGTT - 864489-BQ24072TRGTT - Win Source Electronics
Specs
Package Type Other; 16-VQFN (3x3)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
2 suppliers