Single Output LDO, 250mA, Adjustable, Low Quiescent Current, Low Noise, High PSRR 5-SOT -40 to 125
Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA SOT-23-THIN
Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA SOT-23-THIN
Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA SOT-23-THIN
250mA LDO, 6.5V In, 1.2-6.2V Adj Out, 125mV Drop, SOT-23 Product overview: TPS73401DDCT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 250mA, 6.5V, 6.2V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 250mA, 6.5V, 6.2V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS73401DDCT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1112942-TPS73401DDCT
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 250mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 0.22V @ 250mA
Operating Supply Current: 65μA
PSRR: 60dB to 28dB (100Hz to 100kHz)
Maximum Output Voltage: 6.2V
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
IC REG LIN POS ADJ 250MA SOT23-5
IC REG LIN POS ADJ 250MA SOT23-5
IC REG LIN POS ADJ 250MA SOT23-5
LDO Voltage Regulators 200mA Ultralow IQ Fast Tran Resp RF
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS73401DDCT | 296-25163-1-ND | 776-TPS73401DDCT | 1112942-TPS73401DDCT | TPS73401DDCT | TPS73401DDCT | TPS73401DDCT | TPS73401DDCT |
| Product Name | TPS73401 Single Output LDO, 250mA, Adjustable, Low Quiescent Current, Low Noise, High PSRR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 250mA 6.5V 6.2V SOT-23 LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS73401DDCT | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Low Dropout | Standard | Low Dropout | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; SON,SOT | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | Other; SOT | SOT23; Other; SOT-23-5 | SOT23 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable | ||||
| Output Voltage | 1.2 to 6.3 volts | 1.25 to 6.2 volts | 6.2 volts | 1.25 volts | 1.25 volts | 1.25 volts |