Texas Instruments TPS73433-Q1 Automotive Catalog Single Output LDO, 250mA, Fixed 3.3V, Low Quiescent Current, Low Noise, High PSRR TPS73433TDDCRQ1

Description
Automotive Catalog Single Output LDO, 250mA, Fixed 3.3V, Low Quiescent Current, Low Noise, High PSRR 5-SOT -40 to 105
Request a Quote Datasheet
Description
Automotive Catalog Single Output LDO, 250mA, Fixed 3.3V, Low Quiescent Current, Low Noise, High PSRR 5-SOT -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS73433-Q1 Automotive Catalog Single Output LDO, 250mA, Fixed 3.3V, Low Quiescent Current, Low Noise, High PSRR - TPS73433TDDCRQ1 - Texas Instruments
Dallas, TX, United States
TPS73433-Q1 Automotive Catalog Single Output LDO, 250mA, Fixed 3.3V, Low Quiescent Current, Low Noise, High PSRR
TPS73433TDDCRQ1
TPS73433-Q1 Automotive Catalog Single Output LDO, 250mA, Fixed 3.3V, Low Quiescent Current, Low Noise, High PSRR TPS73433TDDCRQ1
Automotive Catalog Single Output LDO, 250mA, Fixed 3.3V, Low Quiescent Current, Low Noise, High PSRR 5-SOT -40 to 105

Automotive Catalog Single Output LDO, 250mA, Fixed 3.3V, Low Quiescent Current, Low Noise, High PSRR 5-SOT -40 to 105

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-36844-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-36844-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-36844-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-THIN

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-THIN

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-36844-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-36844-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-36844-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-THIN

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-THIN

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-36844-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-36844-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-36844-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-THIN

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-THIN

Buy Now Datasheet
Singapore, Singapore
3.3V 250mA 6.5V SOT-23 LDO Voltage Regulator IC
776-TPS73433TDDCRQ1
3.3V 250mA 6.5V SOT-23 LDO Voltage Regulator IC 776-TPS73433TDDCRQ1
3.3V LDO Regulator, 250mA, 2.7-6.5V In, SOT-23-5 Product overview: TPS73433TDDCRQ1 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 250mA, 6.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 250mA, 6.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS73433TDDCRQ1 can be used for catalog matching and distributor lookup.

3.3V LDO Regulator, 250mA, 2.7-6.5V In, SOT-23-5 Product overview: TPS73433TDDCRQ1 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 250mA, 6.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 250mA, 6.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS73433TDDCRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TPS73433TDDCRQ1 - Rochester Electronics
Newburyport, MA, United States
TPS73433-Q1 Automotive Single Output LDO, 250mA, Fixed 3.3V, Low Quiescent Current, Low Noise, High PSRR

TPS73433-Q1 Automotive Single Output LDO, 250mA, Fixed 3.3V, Low Quiescent Current, Low Noise, High PSRR

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS73433TDDCRQ1 - 1273269-TPS73433TDDCRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS73433TDDCRQ1
1273269-TPS73433TDDCRQ1
PMIC - PMIC - Voltage Regulators - Linear - TPS73433TDDCRQ1 1273269-TPS73433TDDCRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1273269-TPS73433TDDC RQ1 Series: Automotive, AEC-Q100 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 105°C Package: SOT-23-5 Thin, TSOT-23-5 Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 250mA Family Name: TPS73433-Q1 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Operating Supply Current: 65μA PSRR: 60dB ~ 28dB (100Hz ~ 100kHz) Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-5 Voltage Input MAX: 6.5V Voltage Dropout (Maximum): 0.22V @ 250mA Alternative Parts (Cross-Reference): LDS3985M33R; LD3985M33R; LD3985M33; Introduction Date: December 01, 2011 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1273269-TPS73433TDDCRQ1
Series: Automotive, AEC-Q100
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 105°C
Package: SOT-23-5 Thin, TSOT-23-5
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 250mA
Family Name: TPS73433-Q1
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 65μA
PSRR: 60dB ~ 28dB (100Hz ~ 100kHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-5
Voltage Input MAX: 6.5V
Voltage Dropout (Maximum): 0.22V @ 250mA
Alternative Parts (Cross-Reference): LDS3985M33R; LD3985M33R; LD3985M33;
Introduction Date: December 01, 2011
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS73433TDDCRQ1 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS73433TDDCRQ1
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS73433TDDCRQ1
IC REG LINEAR 3.3V 250MA SOT23-5

IC REG LINEAR 3.3V 250MA SOT23-5

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - TPS73433TDDCRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS73433TDDCRQ1
PMIC - Voltage Regulators - Linear TPS73433TDDCRQ1
IC REG LINEAR 3.3V 250MA SOT23-5

IC REG LINEAR 3.3V 250MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS73433TDDCRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS73433TDDCRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS73433TDDCRQ1
IC REG LINEAR 3.3V 250MA SOT23-5

IC REG LINEAR 3.3V 250MA SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS73433TDDCRQ1
LDO Voltage Regulators TPS73433TDDCRQ1
LDO Voltage Regulators AC Sgl Out LDO,250mA Fixed 3.3V

LDO Voltage Regulators AC Sgl Out LDO,250mA Fixed 3.3V

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS73433TDDCRQ1 296-36844-2-ND 776-TPS73433TDDCRQ1 TPS73433TDDCRQ1 1273269-TPS73433TDDCRQ1 TPS73433TDDCRQ1 TPS73433TDDCRQ1 TPS73433TDDCRQ1 TPS73433TDDCRQ1
Product Name TPS73433-Q1 Automotive Catalog Single Output LDO, 250mA, Fixed 3.3V, Low Quiescent Current, Low Noise, High PSRR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3.3V 250mA 6.5V SOT-23 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS73433TDDCRQ1 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Low Dropout Standard
Output Voltage Type Fixed Fixed Fixed; Adjustable / Variable Fixed; Fixed Fixed
Package Type Other; SOT SOT23; Other; SOT-23-5 Thin, TSOT-23-5 Other; SOT-23-5 SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25606RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Management IC - 713-BQ27541DRZT-V200 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SON
Output Voltage 2.48 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ2002FSNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage Reference - ATL432LIBQDBZRQ1 - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details