Single Output LDO, 1.5A, Adj.(0.8 to 3.3V), Any or No Cap, Programmable Power-Up Sequencing 20-VQFN -40 to 85
1.5A LDO, 0.8V-3.6V Adj, 1% Acc, 55mV Dropout, VQFN Product overview: TPS74301RGWT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, 0.8V, 3.6V, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 0.8V, 3.6V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS74301RGWT can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 20-VQFN (5x5)
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 20-VQFN (5x5)
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 20-VQFN (5x5)
Manufacturer: Texas Instruments
Win Source Part Number: 081755-TPS74301RGWT
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.055V @ 1.5A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Power Good, Tracking
Output Current: 1.5A
Output Voltage: 0.8 V to 3.6 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-VQFN (5x5)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.8V
Dropout Voltage-Max: 0.12V @ 1.5A
Operating Supply Current: 115μA to 1.5mA
PSRR: 73dB to 42dB (1kHz to 800kHz)
Maximum Output Voltage: 3.6V
Protection Features: Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
IC REG LIN POS ADJ 1.5A 20VQFN
LDO Voltage Regulators 1.5A LDO w/ Tracking
IC REG LIN POS ADJ 1.5A 20VQFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS74301RGWT | 776-TPS74301RGWT | 296-19892-1-ND | 081755-TPS74301RGWT | TPS74301RGWT | TPS74301RGWT | TPS74301RGWT |
| Product Name | TPS74301 Single Output LDO, 1.5A, Adj.(0.8 to 3.3V), Any or No Cap, Programmable Power-Up Sequencing | 1.5A 0.8V 3.6V VQFN LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TPS74301RGWT | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | Low Dropout | ||||
| Output Voltage Type | Adjustable Output,Tracking Output | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; DDPAK/TO-263,VQFN | Other; VQFN | Other; 20-VQFN Exposed Pad | Other; 20-VQFN (5x5) | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Fast Transient Response | Input Overcurrent Protection | Input Overcurrent Protection; Enable, Power Good, Tracking | Enable, Power Good, Tracking | |||
| Output Voltage | 0.8000 to 3.6 volts | 3.6 volts | 0.8000 to 3.6 volts | 0.8000 volts | 0.8000 volts |