Single Output LDO, 2.0A, Adj.(1.5 to 5.0V), SVS, Fast Transient Response 20-HTSSOP -40 to 125
Linear Voltage Regulator IC Positive Adjustable 1 Output 2A 20-HTSSOP
TPS752 2-A Low-Dropout Voltage Regulators with Power Good
2A LDO Regulator, 2.7-5.5V In, 1.5-5V Adj Out, 210mV Dropout, HTSSOP Product overview: TPS75201QPWPR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2A, 5.5V, 5V, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2A, 5.5V, 5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS75201QPWPR can be used for catalog matching and distributor lookup.
IC REG LIN POS ADJ 2A 20HTSSOP
IC REG LIN POS ADJ 2A 20HTSSOP
LDO Voltage Regulators Fast-Tran-Resp 2-A
IC REG LIN POS ADJ 2A 20HTSSOP
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS75201QPWPR | 296-TPS75201QPWPRTR-ND | TPS75201QPWPR | 776-TPS75201QPWPR | TPS75201QPWPR | TPS75201QPWPR | TPS75201QPWPR | TPS75201QPWPR |
| Product Name | TPS75201 Single Output LDO, 2.0A, Adj.(1.5 to 5.0V), SVS, Fast Transient Response | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 2A 5.5V 5V HTSSOP LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | |
| Regulator Type | Low Dropout | Standard | ||||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | ||||
| Package Type | Other; HTSSOP | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; HTSSOP20 | Other; HTSSOP | Other; 20-PowerTSSOP (0.173", 4.40mm Width) | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Power Good,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Enable, Power Good, Reset Output | |||||
| Output Voltage | 1.5 to 5.5 volts | 1.5 to 5 volts | 5 volts | 1.5 volts | 1.5 volts |