Single Output LDO, 500mA, Fixed (3.3V), Low Quiescent Current, Low Noise, High PSRR 6-SON -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)
500mA 3.3V Low IQ/Noise LDO Reg. WSON6EP
500mA 3.3V Low IQ/Noise LDO Reg. WSON6EP
500mA 3.3V Low IQ/Noise LDO Reg. WSON6EP
Manufacturer: Texas Instruments
Win Source Part Number: 1273279-TPS73533DRVT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 6-WDFN Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 500mA
Family Name: TPS73533
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 65μA
PSRR: 66dB ~ 22dB (100Hz ~ 100kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 6-SON (2x2)
Voltage Input MAX: 6.5V
Voltage Dropout (Maximum): 0.5V @ 500mA
Alternative Parts (Cross-Reference): S-1170B34PD-OTT-TF; S-1170B34PD-OTTTFS; S-1131B32PD-N4R-TF;
Introduction Date: February 01, 2009
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Portable Devices, Power Management
3.3V LDO Regulator, 500mA, 280mV Dropout, 40uA IQ, SON Product overview: TPS73533DRVT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 500mA, 40uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500mA, 40uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS73533DRVT can be used for catalog matching and distributor lookup.
IC REG LINEAR 3.3V 500MA 6WSON
IC REG LINEAR 3.3V 500MA 6WSON
IC REG LINEAR 3.3V 500MA 6WSON
LDO Voltage Regulators Sgl Out,500mA,Fixed Lo Quies Crnt
| Texas Instruments | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS73533DRVT | 296-24289-1-ND | 8175395 | 8175395P | 1273279-TPS73533DRVT | 776-TPS73533DRVT | TPS73533DRVT | TPS73533DRVT | TPS73533DRVT | TPS73533DRVT |
| Product Name | TPS73533 Single Output LDO, 500mA, Fixed (3.3V), Low Quiescent Current, Low Noise, High PSRR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators | Voltage Regulators | PMIC - PMIC - Voltage Regulators - Linear - TPS73533DRVT | 3.3V 500mA 40uA LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Low Dropout | Standard | ||||||||
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed | ||||
| Package Type | Other; SON | Other; 6-WDFN Exposed Pad | Other; Son | Other; SON | Other; 6-WDFN Exposed Pad | Other; SON | Other; 6-WDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Enable | ||||||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts |