Texas Instruments TPS74801 Single Output LDO, 1.5A, Adj. (0.8 to 3.6V), Programmable Soft-Start TPS74801DRCR

Description
Single Output LDO, 1.5A, Adj. (0.8 to 3.6V), Programmable Soft-Start 10-VSON -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 1.5A, Adj. (0.8 to 3.6V), Programmable Soft-Start 10-VSON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS74801 Single Output LDO, 1.5A, Adj. (0.8 to 3.6V), Programmable Soft-Start - TPS74801DRCR - Texas Instruments
Dallas, TX, United States
TPS74801 Single Output LDO, 1.5A, Adj. (0.8 to 3.6V), Programmable Soft-Start
TPS74801DRCR
TPS74801 Single Output LDO, 1.5A, Adj. (0.8 to 3.6V), Programmable Soft-Start TPS74801DRCR
Single Output LDO, 1.5A, Adj. (0.8 to 3.6V), Programmable Soft-Start 10-VSON -40 to 125

Single Output LDO, 1.5A, Adj. (0.8 to 3.6V), Programmable Soft-Start 10-VSON -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-21563-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-21563-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-21563-1-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 10-VSON (3x3)

Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 10-VSON (3x3)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-21563-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-21563-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-21563-6-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 10-VSON (3x3)

Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 10-VSON (3x3)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-21563-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-21563-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-21563-2-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 10-VSON (3x3)

Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 10-VSON (3x3)

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS74801DRCR - 034690-TPS74801DRCR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS74801DRCR
034690-TPS74801DRCR
PMIC - PMIC - Voltage Regulators - Linear - TPS74801DRCR 034690-TPS74801DRCR
Manufacturer: Texas Instruments Win Source Part Number: 034690-TPS74801DRCR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.06V @ 1.5A Number of Regulators: 1 Output Type: Adjustable Control Features: Enable, Power Good, Soft Start Output Current: 1.5A Output Voltage: 0.8 V to 3.6 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 10-VSON (3x3) Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.8V Dropout Voltage-Max: 0.16V @ 1.5A PSRR: 50dB to 30dB (1kHz to 300kHz) Maximum Output Voltage: 3.6V Protection Features: Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO) Alternative Parts (Cross-Reference): AP7173-FNG-7; TPS74801DRCTG4; TPS74801DRCRG4; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Sensing & Instrumentation, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 034690-TPS74801DRCR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.06V @ 1.5A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Power Good, Soft Start
Output Current: 1.5A
Output Voltage: 0.8 V to 3.6 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-VSON (3x3)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.8V
Dropout Voltage-Max: 0.16V @ 1.5A
PSRR: 50dB to 30dB (1kHz to 300kHz)
Maximum Output Voltage: 3.6V
Protection Features: Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Alternative Parts (Cross-Reference): AP7173-FNG-7; TPS74801DRCTG4; TPS74801DRCRG4;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Sensing & Instrumentation, Industrial

Buy Now Datasheet
Voltage Regulators - 2297141P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2297141P
Voltage Regulators 2297141P
LDO Regulator, TPS74801DRCR

LDO Regulator, TPS74801DRCR

Supplier's Site
Voltage Regulators - 2297140 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2297140
Voltage Regulators 2297140
LDO Regulator, TPS74801DRCR

LDO Regulator, TPS74801DRCR

Supplier's Site
Voltage Regulators - 2297141 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2297141
Voltage Regulators 2297141
LDO Regulator, TPS74801DRCR

LDO Regulator, TPS74801DRCR

Supplier's Site
Singapore, Singapore
1.5A 0.8V 3.6V LDO Voltage Regulator IC
776-TPS74801DRCR
1.5A 0.8V 3.6V LDO Voltage Regulator IC 776-TPS74801DRCR
1.5A LDO, Adj 0.8V-3.6V, 60mV Dropout, 1.92W, 10-VSON Product overview: TPS74801DRCR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, 0.8V, 3.6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 0.8V, 3.6V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS74801DRCR can be used for catalog matching and distributor lookup.

1.5A LDO, Adj 0.8V-3.6V, 60mV Dropout, 1.92W, 10-VSON Product overview: TPS74801DRCR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, 0.8V, 3.6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 0.8V, 3.6V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS74801DRCR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supply Chip >> Linear Voltage Regulators (LDO) - TPS74801DRCR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
TPS74801DRCR
Power Supply Chip >> Linear Voltage Regulators (LDO) TPS74801DRCR
60dB 1.5A Adjustable 800mV~3.6V Positive electrode 5.5V VSON-10-EP(3x3) Linear Voltage Regulators (LDO) ROHS

60dB 1.5A Adjustable 800mV~3.6V Positive electrode 5.5V VSON-10-EP(3x3) Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - TPS74801DRCR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS74801DRCR
PMIC - Voltage Regulators - Linear TPS74801DRCR
IC REG LIN POS ADJ 1.5A 10VSON

IC REG LIN POS ADJ 1.5A 10VSON

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS74801DRCR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS74801DRCR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS74801DRCR
IC REG LIN POS ADJ 1.5A 10VSON

IC REG LIN POS ADJ 1.5A 10VSON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS74801DRCR
LDO Voltage Regulators TPS74801DRCR
LDO Voltage Regulators 1.5A with Soft-Start

LDO Voltage Regulators 1.5A with Soft-Start

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS74801DRCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS74801DRCR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS74801DRCR
IC REG LIN POS ADJ 1.5A 10VSON

IC REG LIN POS ADJ 1.5A 10VSON

Supplier's Site
IC REG LIN POS ADJ 1.5A 10VSON - 815-TPS74801DRCR - Utmel Electronic Limited
Hong Kong, China
IC REG LIN POS ADJ 1.5A 10VSON
815-TPS74801DRCR
IC REG LIN POS ADJ 1.5A 10VSON 815-TPS74801DRCR
IC REG LIN POS ADJ 1.5A 10VSON

IC REG LIN POS ADJ 1.5A 10VSON

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number TPS74801DRCR 296-21563-1-ND 034690-TPS74801DRCR 2297141P 776-TPS74801DRCR TPS74801DRCR TPS74801DRCR TPS74801DRCR TPS74801DRCR TPS74801DRCR 815-TPS74801DRCR
Product Name TPS74801 Single Output LDO, 1.5A, Adj. (0.8 to 3.6V), Programmable Soft-Start Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TPS74801DRCR Voltage Regulators 1.5A 0.8V 3.6V LDO Voltage Regulator IC Power Supply Chip >> Linear Voltage Regulators (LDO) PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear IC REG LIN POS ADJ 1.5A 10VSON
Regulator Type Low Dropout Standard Low Dropout Low Dropout
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; VQFN,VSON Other; 10-VFDFN Exposed Pad Other; 10-VSON (3x3) Other; VSON Other; SON Other; 10-VFDFN Exposed Pad Other; 10-VFDFN Exposed Pad
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Power Good,Soft Start,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection; Enable, Power Good, Soft Start Enable, Power Good, Soft Start
Output Voltage 0.8000 to 3.6 volts 0.8000 to 3.6 volts 0.8000 volts 3.6 volts 0.8000 to 3.6 volts 0.8000 volts 0.8000 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24232RGTR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power Management IC - 713-BQ27500DRZR-V130 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; VSON EP
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Power Management IC - 713-BQ27500DRZR-V120 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SON
Output Voltage 2 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ2057TTSG4 - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details