Texas Instruments TPS73218-Q1 Automotive Catalog, Cap-Free NMOS 250-mA Low-Dropout Regulator with Reverse Current Protection TPS73218QDCQRQ1

Description
Automotive Catalog, Cap-Free NMOS 250-mA Low-Dropout Regulator with Reverse Current Protection 6-SOT-223 -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog, Cap-Free NMOS 250-mA Low-Dropout Regulator with Reverse Current Protection 6-SOT-223 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS73218-Q1 Automotive Catalog, Cap-Free NMOS 250-mA Low-Dropout Regulator with Reverse Current Protection - TPS73218QDCQRQ1 - Texas Instruments
Dallas, TX, United States
TPS73218-Q1 Automotive Catalog, Cap-Free NMOS 250-mA Low-Dropout Regulator with Reverse Current Protection
TPS73218QDCQRQ1
TPS73218-Q1 Automotive Catalog, Cap-Free NMOS 250-mA Low-Dropout Regulator with Reverse Current Protection TPS73218QDCQRQ1
Automotive Catalog, Cap-Free NMOS 250-mA Low-Dropout Regulator with Reverse Current Protection 6-SOT-223 -40 to 125

Automotive Catalog, Cap-Free NMOS 250-mA Low-Dropout Regulator with Reverse Current Protection 6-SOT-223 -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-40951-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-40951-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-40951-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-223-6

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-223-6

Buy Now Datasheet
Singapore, Singapore
1.8V 250mA LDO Voltage Regulator IC
776-TPS73218QDCQRQ1
1.8V 250mA LDO Voltage Regulator IC 776-TPS73218QDCQRQ1
1.8V 250mA LDO, 1% Acc, 40mV Dropout, SOT-223-6 Product overview: TPS73218QDCQRQ1 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 250mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 250mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS73218QDCQRQ1 can be used for catalog matching and distributor lookup.

1.8V 250mA LDO, 1% Acc, 40mV Dropout, SOT-223-6 Product overview: TPS73218QDCQRQ1 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 250mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 250mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS73218QDCQRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS73218QDCQRQ1 - 798172-TPS73218QDCQRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS73218QDCQRQ1
798172-TPS73218QDCQRQ1
PMIC - PMIC - Voltage Regulators - Linear - TPS73218QDCQRQ1 798172-TPS73218QDCQRQ1
Manufacturer: Texas Instruments Win Source Part Number: 798172-TPS73218QDCQR Q1 Series: Automotive, AEC-Q100 Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: SOT-223-6 Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 250mA Family Name: TPS73218-Q1 Output Voltage: 1.8V Categories: Integrated Circuits (ICs) Operating Supply Current: 550μA ~ 950μA PSRR: 58dB ~ 37dB (100Hz ~ 10kHz) Protection Features: Over Current, Over Temperature, Short Circuit, Reverse Polarity Manufacturer Package: SOT-223-6 Voltage Input MAX: 5.5V Voltage Dropout (Maximum): 0.15V @ 250mA Alternative Parts (Cross-Reference): MCP1824-1802E/DC; MCP18251802E/DC; MCP1825T1802E/DC; MCP1824T-1802E/DC; Introduction Date: August 07, 2013 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798172-TPS73218QDCQRQ1
Series: Automotive, AEC-Q100
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: SOT-223-6
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 250mA
Family Name: TPS73218-Q1
Output Voltage: 1.8V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 550μA ~ 950μA
PSRR: 58dB ~ 37dB (100Hz ~ 10kHz)
Protection Features: Over Current, Over Temperature, Short Circuit, Reverse Polarity
Manufacturer Package: SOT-223-6
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.15V @ 250mA
Alternative Parts (Cross-Reference): MCP1824-1802E/DC; MCP18251802E/DC; MCP1825T1802E/DC; MCP1824T-1802E/DC;
Introduction Date: August 07, 2013
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS73218QDCQRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS73218QDCQRQ1
PMIC - Voltage Regulators - Linear TPS73218QDCQRQ1
IC REG LIN 1.8V 250MA SOT223-6

IC REG LIN 1.8V 250MA SOT223-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS73218QDCQRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS73218QDCQRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS73218QDCQRQ1
IC REG LIN 1.8V 250MA SOT223-6

IC REG LIN 1.8V 250MA SOT223-6

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS73218QDCQRQ1
LDO Voltage Regulators TPS73218QDCQRQ1
LDO Voltage Regulators AC Cap-Free NMOS 250mA LDO Reg

LDO Voltage Regulators AC Cap-Free NMOS 250mA LDO Reg

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS73218QDCQRQ1 296-40951-2-ND 776-TPS73218QDCQRQ1 798172-TPS73218QDCQRQ1 TPS73218QDCQRQ1 TPS73218QDCQRQ1 TPS73218QDCQRQ1
Product Name TPS73218-Q1 Automotive Catalog, Cap-Free NMOS 250-mA Low-Dropout Regulator with Reverse Current Protection Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1.8V 250mA LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS73218QDCQRQ1 PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed
Package Type Other; SOT-223 Other; SOT-223-6 Other; SOT-223-6 Other; SOT-223-6
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Output Voltage 1.8 volts 1.8 volts 1.8 volts 1.8 volts 1.8 volts
IOUT 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25070DQCT - ODG (Origin Data Global)
Specs
Package Type Other; 10-WFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24002PWPR - ODG (Origin Data Global)
Specs
Package Type Other; 20-PowerTSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
LM117QML-SP 3-Terminal Adjustable Regulator - 5962R9951705VXA - Texas Instruments
Specs
Output Voltage Type Adjustable Output,Fixed Output
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
Battery Chargers - BQ21061YFPT - ODG (Origin Data Global)
Specs
Package Type Other; 20-XFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details