Single Output LDO, 500mA, Fixed (3.3V), Low Quiescent Current, Low Noise, High PSRR 6-SON -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 034659-TPS73533DRVR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.28V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Family Name: TPS73533
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-SON (2x2)
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.5V @ 500mA
Operating Supply Current: 65μA
PSRR: 66dB to 22dB (100Hz to 100kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Alternative Parts (Cross-Reference): LDLN015PU33R; NCP508MN33TBG; S-1170B34PD-OTT-TFG;
Introduction Date: February 01, 2009
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)
3.3V LDO 500mA, 2.7-6.5V In, 280mV Dropout, 40uA IQ Product overview: TPS73533DRVR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 500mA, 6.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500mA, 6.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS73533DRVR can be used for catalog matching and distributor lookup.
66dB 500mA Fixed 3.3V Positive electrode 6.5V WSON-6-EP(2x2) Linear Voltage Regulators (LDO) ROHS
LDO Voltage Regulators Sgl Out,500mA,Fixed Lo Quies Crnt
IC REG LINEAR 3.3V 500MA 6WSON
IC REG LINEAR 3.3V 500MA 6WSON
IC REG LINEAR 3.3V 500MA 6WSON
| Texas Instruments | RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS73533DRVR | 2520791 | 034659-TPS73533DRVR | 296-39486-1-ND | 776-TPS73533DRVR | TPS73533DRVR | TPS73533DRVR | TPS73533DRVR | TPS73533DRVR | TPS73533DRVR |
| Product Name | TPS73533 Single Output LDO, 500mA, Fixed (3.3V), Low Quiescent Current, Low Noise, High PSRR | Voltage Regulators | PMIC - PMIC - Voltage Regulators - Linear - TPS73533DRVR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 500mA 6.5V LDO Voltage Regulator IC | Power Supply Chip >> Linear Voltage Regulators (LDO) | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Low Dropout | Low Dropout | Standard | Low Dropout | ||||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed | Fixed | ||||
| Package Type | Other; SON | Other; 6-SON (2x2) | Other; 6-WDFN Exposed Pad | Other; SON | Other; 6-WDFN Exposed Pad | |||||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Reverse Voltage Protection; Input Overcurrent Protection | Enable | ||||||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts |