Single Output LDO, 1A, Adj. (1.2 to 5.0V), Reverse Current Protection 8-SON -40 to 125
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-SON (3x3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-SON (3x3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-SON (3x3)
1A LDO, 5.5V Adj Output, 130mV Dropout, 8-SON Product overview: TPS73701DRBR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS73701DRBR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 034676-TPS73701DRBR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.13V @ 1A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 1A
Family Name: TPS73701
Output Voltage: 1.2 V to 5.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SON (3x3)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.2V
Dropout Voltage-Max: 0.5V @ 1A
Operating Supply Current: 400μA to 1.3mA
PSRR: 58dB to 37dB (100Hz to 10kHz)
Maximum Output Voltage: 5.5V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Alternative Parts (Cross-Reference): AP7165-FN; MAX15101EWL+; MAX8902BATA/V+; AP7167-SPG-U; AP7167-SPG-13; ST1L05DPUR;
Introduction Date: December 01, 2006
ECCN: EAR99
Country of Origin: Philippines
Country of Origin: Malaysia, Philippines
Estimated EOL Date: 2028
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Application Field: Used in Portable Devices, Power Management, Industrial
IC REG LINEAR POS ADJ 1A 8SON
LDO Voltage Regulators Sgl Output LDO 1A Adj 1.2 to 5.0V
IC REG LINEAR POS ADJ 1A 8SON
IC REG LINEAR POS ADJ 1A 8SON
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS73701DRBR | 296-22065-1-ND | 776-TPS73701DRBR | 034676-TPS73701DRBR | TPS73701DRBR | TPS73701DRBR | TPS73701DRBR | TPS73701DRBR |
| Product Name | TPS73701 Single Output LDO, 1A, Adj. (1.2 to 5.0V), Reverse Current Protection | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1A 5.5V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS73701DRBR | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | Low Dropout | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; SON,SOT-223 | Other; 8-VDFN Exposed Pad | Other; SON | Other; 8-SON (3x3) | Other; 8-VDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Enable | ||||
| Output Voltage | 1.2 to 5.5 volts | 1.2 to 5.5 volts | 5.5 volts | 1.2 volts | 1.2 volts | 1.2 volts |