Texas Instruments TPS73615 Single Output LDO, 400mA, Fixed(1.5V), Cap free, Low Noise, Reverse Current Protection TPS73615DRBR

Description
Single Output LDO, 400mA, Fixed(1.5V), Cap free, Low Noise, Reverse Current Protection 8-SON -40 to 85
Request a Quote Datasheet
Description
Single Output LDO, 400mA, Fixed(1.5V), Cap free, Low Noise, Reverse Current Protection 8-SON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS73615 Single Output LDO, 400mA, Fixed(1.5V), Cap free, Low Noise, Reverse Current Protection - TPS73615DRBR - Texas Instruments
Dallas, TX, United States
TPS73615 Single Output LDO, 400mA, Fixed(1.5V), Cap free, Low Noise, Reverse Current Protection
TPS73615DRBR
TPS73615 Single Output LDO, 400mA, Fixed(1.5V), Cap free, Low Noise, Reverse Current Protection TPS73615DRBR
Single Output LDO, 400mA, Fixed(1.5V), Cap free, Low Noise, Reverse Current Protection 8-SON -40 to 85

Single Output LDO, 400mA, Fixed(1.5V), Cap free, Low Noise, Reverse Current Protection 8-SON -40 to 85

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS73615DRBR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS73615DRBR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS73615DRBR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA 8-SON (3x3)

Linear Voltage Regulator IC Positive Fixed 1 Output 400mA 8-SON (3x3)

Buy Now Datasheet
Singapore, Singapore
1.5V 400mA LDO Voltage Regulator IC
776-TPS73615DRBR
1.5V 400mA LDO Voltage Regulator IC 776-TPS73615DRBR
1.5V 400mA LDO Regulator, 75mV Dropout, 1% Accuracy, VSON Product overview: TPS73615DRBR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 400mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 400mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS73615DRBR can be used for catalog matching and distributor lookup.

1.5V 400mA LDO Regulator, 75mV Dropout, 1% Accuracy, VSON Product overview: TPS73615DRBR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 400mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 400mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS73615DRBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS73615DRBR - 081744-TPS73615DRBR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS73615DRBR
081744-TPS73615DRBR
PMIC - PMIC - Voltage Regulators - Linear - TPS73615DRBR 081744-TPS73615DRBR
Manufacturer: Texas Instruments Win Source Part Number: 081744-TPS73615DRBR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 400mA Output Voltage: 1.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SON (3x3) Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.5V Dropout Voltage-Max: 0.2V @ 400mA Operating Supply Current: 550μA to 1mA PSRR: 58dB to 37dB (100Hz to 10kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 081744-TPS73615DRBR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 400mA
Output Voltage: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SON (3x3)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.5V
Dropout Voltage-Max: 0.2V @ 400mA
Operating Supply Current: 550μA to 1mA
PSRR: 58dB to 37dB (100Hz to 10kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS73615DRBR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS73615DRBR
PMIC - Voltage Regulators - Linear TPS73615DRBR
IC REG LINEAR 1.5V 400MA 8SON

IC REG LINEAR 1.5V 400MA 8SON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS73615DRBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS73615DRBR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS73615DRBR
IC REG LINEAR 1.5V 400MA 8SON

IC REG LINEAR 1.5V 400MA 8SON

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS73615DRBR
LDO Voltage Regulators TPS73615DRBR
LDO Voltage Regulators Cap-Free NMOS 400mA

LDO Voltage Regulators Cap-Free NMOS 400mA

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS73615DRBR TPS73615DRBR-ND 776-TPS73615DRBR 081744-TPS73615DRBR TPS73615DRBR TPS73615DRBR TPS73615DRBR
Product Name TPS73615 Single Output LDO, 400mA, Fixed(1.5V), Cap free, Low Noise, Reverse Current Protection Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1.5V 400mA LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS73615DRBR PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Low Dropout Standard Low Dropout
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed
Package Type Other; SON,SOT-223,SOT-23 Other; 8-VDFN Exposed Pad Other; VSON Other; 8-SON (3x3)
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Output Voltage 1.5 volts 1.5 volts 1.5 volts 1.5 volts 1.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24735RGRT - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LDO Voltage Regulator IC - 713-BQ27520YZFR-G4 - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 2.6 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
TSSOP Power Management IC - 713-BQ20Z90DBTR-V150 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Comparators - 7700801CA - ODG (Origin Data Global)
Texas Instruments
Specs
Package Type DIP; Other; 14-CDIP (0.300", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details