The TPS74301 is a 1.5A adjustable low-dropout linear regulator with programmable power-up sequencing, supporting output voltages from 0.8V to 3.6V and a minimum input voltage of 0.9V with external bias. It features a track pin for external supply tracking, an active-high enable, and an open-drain power-good output. The device is stable with any output capacitor ≥ 2.2μF or no capacitor. The TPS74301KTWTG3 variant is packaged in the DDPAK-7 (KTW) surface-mount package, measuring 10.1mm × 15.24mm, and operates from -40°C to 85°C. The part includes an open-drain power-good output and requires a pullup resistor for external monitoring.
Single Output LDO, 1.5A, Adj.(0.8 to 3.3V), Any or No Cap, Programmable Power-Up Sequencing 7-DDPAK/TO-263 -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1113015-TPS74301KTWT
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Power Good, Tracking
Output Current: 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: DDPAK/TO-263-7
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.8V
Dropout Voltage-Max: 0.12V @ 1.5A
Operating Supply Current: 115μA to 1.5mA
PSRR: 73dB to 42dB (1kHz to 800kHz)
Maximum Output Voltage: 3.6V
Protection Features: Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A DDPAK/TO-263-7
1.5A Adj LDO, 5.5V In, TO-263, 1% Acc, SMT Product overview: TPS74301KTWTG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS74301KTWTG3 can be used for catalog matching and distributor lookup.
IC REG LIN POS ADJ 1.5A DDPAK
IC REG LIN POS ADJ 1.5A DDPAK
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS74301KTWTG3 | 1113015-TPS74301KTWTG3 | TPS74301KTWTG3-ND | 776-TPS74301KTWTG3 | TPS74301KTWTG3 | TPS74301KTWTG3 |
| Product Name | TPS74301 Single Output LDO, 1.5A, Adj.(0.8 to 3.3V), Any or No Cap, Programmable Power-Up Sequencing | PMIC - PMIC - Voltage Regulators - Linear - TPS74301KTWTG3 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.5A 5.5V LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Low Dropout | Standard | |||
| Output Voltage Type | Adjustable Output,Tracking Output | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | Other; DDPAK/TO-263,VQFN | DPAK; TO-263; Other; DDPAK/TO-263-7 | TO-263; Other; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA | Other; TO-263-8 | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Fast Transient Response | Input Overcurrent Protection; Enable, Power Good, Tracking | Input Overcurrent Protection | Enable, Power Good, Tracking | ||
| Output Voltage | 0.8000 to 3.6 volts | 0.8000 volts | 0.8000 to 3.6 volts | 3.6 volts | 0.8000 volts |