Texas Instruments TPS73625 Single Output LDO, 400mA, Fixed(2.5V), Cap free, Low Noise, Reverse Current Protection TPS73625DCQ

Description
Single Output LDO, 400mA, Fixed(2.5V), Cap free, Low Noise, Reverse Current Protection 6-SOT-223 -40 to 85
Request a Quote Datasheet
Description
Single Output LDO, 400mA, Fixed(2.5V), Cap free, Low Noise, Reverse Current Protection 6-SOT-223 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS73625 Single Output LDO, 400mA, Fixed(2.5V), Cap free, Low Noise, Reverse Current Protection - TPS73625DCQ - Texas Instruments
Dallas, TX, United States
TPS73625 Single Output LDO, 400mA, Fixed(2.5V), Cap free, Low Noise, Reverse Current Protection
TPS73625DCQ
TPS73625 Single Output LDO, 400mA, Fixed(2.5V), Cap free, Low Noise, Reverse Current Protection TPS73625DCQ
Single Output LDO, 400mA, Fixed(2.5V), Cap free, Low Noise, Reverse Current Protection 6-SOT-223 -40 to 85

Single Output LDO, 400mA, Fixed(2.5V), Cap free, Low Noise, Reverse Current Protection 6-SOT-223 -40 to 85

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-34650-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-34650-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-34650-5-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-223-6

Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-223-6

Buy Now Datasheet
Singapore, Singapore
2.5V 400mA LDO Voltage Regulator IC
776-TPS73625DCQ
2.5V 400mA LDO Voltage Regulator IC 776-TPS73625DCQ
2.5V LDO, 400mA, 75mV Dropout, 1% Accuracy, SOT-223 Product overview: TPS73625DCQ from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 400mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 400mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS73625DCQ can be used for catalog matching and distributor lookup.

2.5V LDO, 400mA, 75mV Dropout, 1% Accuracy, SOT-223 Product overview: TPS73625DCQ from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 400mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 400mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS73625DCQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS73625DCQ - 055873-TPS73625DCQ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS73625DCQ
055873-TPS73625DCQ
PMIC - PMIC - Voltage Regulators - Linear - TPS73625DCQ 055873-TPS73625DCQ
Manufacturer: Texas Instruments Win Source Part Number: 055873-TPS73625DCQ Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.075V @ 400mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 400mA Output Voltage: 2.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223-6 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 0.2V @ 400mA Operating Supply Current: 550μA to 1mA PSRR: 58dB to 37dB (100Hz to 10kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055873-TPS73625DCQ
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.075V @ 400mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 400mA
Output Voltage: 2.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223-6
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.2V @ 400mA
Operating Supply Current: 550μA to 1mA
PSRR: 58dB to 37dB (100Hz to 10kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - TPS73625DCQ - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 2.5V, 0.2V Dropout, BICMOS, PDSO6

Fixed Positive LDO Regulator, 2.5V, 0.2V Dropout, BICMOS, PDSO6

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS73625DCQ - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS73625DCQ
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS73625DCQ
IC REG LIN 2.5V 400MA SOT223-6

IC REG LIN 2.5V 400MA SOT223-6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS73625DCQ
LDO Voltage Regulators TPS73625DCQ
LDO Voltage Regulators Cap-Free NMOS 400mA

LDO Voltage Regulators Cap-Free NMOS 400mA

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS73625DCQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS73625DCQ
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS73625DCQ
IC REG LIN 2.5V 400MA SOT223-6

IC REG LIN 2.5V 400MA SOT223-6

Supplier's Site
PMIC - Voltage Regulators - Linear - TPS73625DCQ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS73625DCQ
PMIC - Voltage Regulators - Linear TPS73625DCQ
IC REG LIN 2.5V 400MA SOT223-6

IC REG LIN 2.5V 400MA SOT223-6

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS73625DCQ 296-34650-5-ND 776-TPS73625DCQ 055873-TPS73625DCQ TPS73625DCQ TPS73625DCQ TPS73625DCQ TPS73625DCQ TPS73625DCQ
Product Name TPS73625 Single Output LDO, 400mA, Fixed(2.5V), Cap free, Low Noise, Reverse Current Protection Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 2.5V 400mA LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS73625DCQ Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Standard Low Dropout
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed
Package Type Other; SOT-223,SOT-23 Other; SOT-223-6 Other; SOT-223 Other; SOT-223-6 Other; SOT-223-6 Other; SOT-223-6
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Output Voltage 2.5 volts 2.5 volts 2.5 volts 2.5 volts 2.5 volts 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

TSSOP Power Management IC - 713-BQ20Z90DBTR-V110 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 14.4 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Voltage Reference - ATL431BIDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
Low-Power 16-bit LDO Voltage Regulator IC - 85-BQ25150YFPT - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ2002SNTRG4 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details