Texas Instruments TPS74301 Single Output LDO, 1.5A, Adj.(0.8 to 3.3V), Any or No Cap, Programmable Power-Up Sequencing TPS74301RGWTG4

Description
Single Output LDO, 1.5A, Adj.(0.8 to 3.3V), Any or No Cap, Programmable Power-Up Sequencing 20-VQFN -40 to 85
Request a Quote Datasheet
Description
Single Output LDO, 1.5A, Adj.(0.8 to 3.3V), Any or No Cap, Programmable Power-Up Sequencing 20-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS74301 Single Output LDO, 1.5A, Adj.(0.8 to 3.3V), Any or No Cap, Programmable Power-Up Sequencing - TPS74301RGWTG4 - Texas Instruments
Dallas, TX, United States
TPS74301 Single Output LDO, 1.5A, Adj.(0.8 to 3.3V), Any or No Cap, Programmable Power-Up Sequencing
TPS74301RGWTG4
TPS74301 Single Output LDO, 1.5A, Adj.(0.8 to 3.3V), Any or No Cap, Programmable Power-Up Sequencing TPS74301RGWTG4
Single Output LDO, 1.5A, Adj.(0.8 to 3.3V), Any or No Cap, Programmable Power-Up Sequencing 20-VQFN -40 to 85

Single Output LDO, 1.5A, Adj.(0.8 to 3.3V), Any or No Cap, Programmable Power-Up Sequencing 20-VQFN -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS74301RGWTG4 - 1113016-TPS74301RGWTG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS74301RGWTG4
1113016-TPS74301RGWTG4
PMIC - PMIC - Voltage Regulators - Linear - TPS74301RGWTG4 1113016-TPS74301RGWTG4
Manufacturer: Texas Instruments Win Source Part Number: 1113016-TPS74301RGWT G4 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Control Features: Enable, Power Good, Tracking Output Current: 1.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 20-VQFN (5x5) Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.8V Dropout Voltage-Max: 0.12V @ 1.5A Operating Supply Current: 115μA to 1.5mA PSRR: 73dB to 42dB (1kHz to 800kHz) Maximum Output Voltage: 3.6V Protection Features: Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1113016-TPS74301RGWTG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Power Good, Tracking
Output Current: 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-VQFN (5x5)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.8V
Dropout Voltage-Max: 0.12V @ 1.5A
Operating Supply Current: 115μA to 1.5mA
PSRR: 73dB to 42dB (1kHz to 800kHz)
Maximum Output Voltage: 3.6V
Protection Features: Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS74301RGWTG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS74301RGWTG4-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS74301RGWTG4-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 20-VQFN (5x5)

Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 20-VQFN (5x5)

Buy Now Datasheet
Singapore, Singapore
1.5A 5.5V VQFN LDO Voltage Regulator IC
776-TPS74301RGWTG4
1.5A 5.5V VQFN LDO Voltage Regulator IC 776-TPS74301RGWTG4
LDO Regulator, 1.5A, Adj Output, 5.5V In, VQFN Product overview: TPS74301RGWTG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, 5.5V, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 5.5V, VQFN, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS74301RGWTG4 can be used for catalog matching and distributor lookup.

LDO Regulator, 1.5A, Adj Output, 5.5V In, VQFN Product overview: TPS74301RGWTG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, 5.5V, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 5.5V, VQFN, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS74301RGWTG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - TPS74301RGWTG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS74301RGWTG4
PMIC - Voltage Regulators - Linear TPS74301RGWTG4
IC REG LIN POS ADJ 1.5A 20VQFN

IC REG LIN POS ADJ 1.5A 20VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS74301RGWTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS74301RGWTG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS74301RGWTG4
IC REG LIN POS ADJ 1.5A 20VQFN

IC REG LIN POS ADJ 1.5A 20VQFN

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS74301RGWTG4
LDO Voltage Regulators TPS74301RGWTG4
LDO Voltage Regulators 1.5A LDO w/ Tracking

LDO Voltage Regulators 1.5A LDO w/ Tracking

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS74301RGWTG4 1113016-TPS74301RGWTG4 TPS74301RGWTG4-ND 776-TPS74301RGWTG4 TPS74301RGWTG4 TPS74301RGWTG4 TPS74301RGWTG4
Product Name TPS74301 Single Output LDO, 1.5A, Adj.(0.8 to 3.3V), Any or No Cap, Programmable Power-Up Sequencing PMIC - PMIC - Voltage Regulators - Linear - TPS74301RGWTG4 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1.5A 5.5V VQFN LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Adjustable Output,Tracking Output Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable
Package Type Other; DDPAK/TO-263,VQFN Other; 20-VQFN (5x5) Other; 20-VQFN Exposed Pad Other; VQFN
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Fast Transient Response Input Overcurrent Protection; Enable, Power Good, Tracking Input Overcurrent Protection Enable, Power Good, Tracking
Output Voltage 0.8000 to 3.6 volts 0.8000 volts 0.8000 to 3.6 volts 3.6 volts 0.8000 volts
Unlock Full Specs
to access all available technical data