Single Output LDO, 500mA, Adjustable, Low Quiescent Current, Low Noise, High PSRR 6-SON -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 055864-TPS73501DRVR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.28V @ 500mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 500mA
Output Voltage: 1.25 V to 6 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-SON (2x2)
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 0.5V @ 500mA
Operating Supply Current: 65μA
PSRR: 66dB to 22dB (100Hz to 100kHz)
Maximum Output Voltage: 6V
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
500mA LDO, 2.7-6.5V In, 1.25-6V Out, 280mV Dropout Product overview: TPS73501DRVR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500mA, 6.5V, 6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, 6.5V, 6V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS73501DRVR can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 6-WSON (2x2)
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 6-WSON (2x2)
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 6-WSON (2x2)
LDO Voltage Regulators Sgl Output LDO,500mA Adj,Low Quies Crnt
IC REG LIN POS ADJ 500MA 6WSON
IC REG LIN POS ADJ 500MA 6WSON
IC REG LIN POS ADJ 500MA 6WSON
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS73501DRVR | 055864-TPS73501DRVR | 776-TPS73501DRVR | 296-34785-6-ND | TPS73501DRVR | TPS73501DRVR | TPS73501DRVR | TPS73501DRVR |
| Product Name | TPS73501 Single Output LDO, 500mA, Adjustable, Low Quiescent Current, Low Noise, High PSRR | PMIC - PMIC - Voltage Regulators - Linear - TPS73501DRVR | 500mA 6.5V 6V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Low Dropout | Standard | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; SON | Other; 6-SON (2x2) | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | ||||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable | ||||
| Output Voltage | 1.2 to 6 volts | 1.25 volts | 6 volts | 1.25 to 6 volts | 1.25 volts | 1.25 volts |