Single Output LDO, 250mA, Fixed(5.0V), Fast Transient Response, Reverse Current Protection 5-SOT-23 -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1273256-TPS73250DBVT
Packaging: Reel
Mounting Style: SMD
Output Type: Fixed
Control Features: Enable
Output Current: 250mA
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 58dB ~ 37dB (100Hz ~ 10kHz)
Protection Features: Over Current, Over Temperature, Short Circuit, Reverse Polarity
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-74A, SOT-753
Maximum Supply Current: 950μA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Family Part Number: TPS73250
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 5V
Voltage - Input (Maximum): 5.5V
Maximum Dropout Voltage: 0.15V at 250mA
Current - Quiescent (Iq): 550μA
5V LDO Regulator, 250mA, 0.5% Acc, 40mV Dropout, SOT-23 Product overview: TPS73250DBVT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 250mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 250mA, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS73250DBVT can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5
LDO Voltage Regulators Cap-Free NMOS 250mA
IC REG LINEAR 5V 250MA SOT23-5
IC REG LINEAR 5V 250MA SOT23-5
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS73250DBVT | 1273256-TPS73250DBVT | 776-TPS73250DBVT | 296-15813-1-ND | TPS73250DBVT | TPS73250DBVT | TPS73250DBVT |
| Product Name | TPS73250 Single Output LDO, 250mA, Fixed(5.0V), Fast Transient Response, Reverse Current Protection | Electronic Wholesale - TPS73250DBVT | 5V 250mA SOT-23 LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; SOT-223,SOT-23 | SOT23; Other; SC-74A, SOT-753 | Other; SOT-23 | Other; SC-74A, SOT-753 | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown | Input Overcurrent Protection; Reverse Voltage Protection; Enable | Reverse Voltage Protection; Input Overcurrent Protection | Enable | |||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | 5 volts |