Single Output LDO, 1.5A, Adj.(0.8 to 3.3V), Any or No Cap, Programmable Soft Start 7-DDPAK/TO-263 -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 798183-TPS74201KTWTG
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Power Good, Soft Start
Output Configuration: Positive
Output Current: 1.5A
Family Name: TPS74201
Output Voltage: 0.8V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 115μA ~ 1.5mA
PSRR: 73dB ~ 42dB (1kHz ~ 300kHz)
Protection Features: Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Manufacturer Package: DDPAK/TO-263-7
Output Voltage MAX: 3.6V
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.12V @ 1.5A
Alternative Parts (Cross-Reference): MIC37252BUY TR; MIC37252WU; uP8803PDDA; RH1086MK#PBF;
Introduction Date: April 03, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
1.5A LDO Regulator, Adj 0.8-3.3V, 5.5V In, TO-263 Product overview: TPS74201KTWTG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, 3.3V, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 3.3V, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS74201KTWTG3 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A DDPAK/TO-263-7
IC REG LIN POS ADJ 1.5A DDPAK
IC REG LIN POS ADJ 1.5A DDPAK
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS74201KTWTG3 | 798183-TPS74201KTWTG3 | 776-TPS74201KTWTG3 | 296-50429-2-ND | TPS74201KTWTG3 | TPS74201KTWTG3 |
| Product Name | TPS74201 Single Output LDO, 1.5A, Adj.(0.8 to 3.3V), Any or No Cap, Programmable Soft Start | PMIC - PMIC - Voltage Regulators - Linear - TPS74201KTWTG3 | 1.5A 3.3V 5.5V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Low Dropout | Standard | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | Other; DDPAK/TO-263,VQFN | DPAK; TO-263; Other; TO-263-8, D2Pak (7 Leads + Tab), TO-263CA | Other; TO-263-8 | TO-263; Other; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Power Good,Soft Start,Thermal Shutdown | Input Overcurrent Protection; Enable, Power Good, Soft Start | Input Overcurrent Protection | Enable, Power Good, Soft Start | ||
| Output Voltage | 0.8000 to 3.5 volts | 0.8000 volts | 3.6 volts | 0.8000 to 3.6 volts | 0.8000 volts |