Texas Instruments TPS73201-Q1 Automotive Catalog Single Output LDO, 250mA, Adj.(1.2 to 5.5V), Low Noise, Fast Transient Response TPS73201QDBVRQ1

Description
Automotive Catalog Single Output LDO, 250mA, Adj.(1.2 to 5.5V), Low Noise, Fast Transient Response 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog Single Output LDO, 250mA, Adj.(1.2 to 5.5V), Low Noise, Fast Transient Response 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS73201-Q1 Automotive Catalog Single Output LDO, 250mA, Adj.(1.2 to 5.5V), Low Noise, Fast Transient Response - TPS73201QDBVRQ1 - Texas Instruments
Dallas, TX, United States
TPS73201-Q1 Automotive Catalog Single Output LDO, 250mA, Adj.(1.2 to 5.5V), Low Noise, Fast Transient Response
TPS73201QDBVRQ1
TPS73201-Q1 Automotive Catalog Single Output LDO, 250mA, Adj.(1.2 to 5.5V), Low Noise, Fast Transient Response TPS73201QDBVRQ1
Automotive Catalog Single Output LDO, 250mA, Adj.(1.2 to 5.5V), Low Noise, Fast Transient Response 5-SOT-23 -40 to 125

Automotive Catalog Single Output LDO, 250mA, Adj.(1.2 to 5.5V), Low Noise, Fast Transient Response 5-SOT-23 -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-19676-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-19676-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-19676-2-ND
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 250mA SOT-23-5

Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 250mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-19676-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-19676-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-19676-1-ND
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 250mA SOT-23-5

Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 250mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-19676-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-19676-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-19676-6-ND
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 250mA SOT-23-5

Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 250mA SOT-23-5

Buy Now Datasheet
Singapore, Singapore
250mA 5.5V SOT-23 LDO Voltage Regulator IC
776-TPS73201QDBVRQ1
250mA 5.5V SOT-23 LDO Voltage Regulator IC 776-TPS73201QDBVRQ1
250mA LDO, 1.7-5.5V In, 1.2-5.5V Out, 1% Acc, SOT-23-5 Product overview: TPS73201QDBVRQ1 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 250mA, 5.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 250mA, 5.5V, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS73201QDBVRQ1 can be used for catalog matching and distributor lookup.

250mA LDO, 1.7-5.5V In, 1.2-5.5V Out, 1% Acc, SOT-23-5 Product overview: TPS73201QDBVRQ1 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 250mA, 5.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 250mA, 5.5V, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS73201QDBVRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS73201QDBVRQ1 - 055856-TPS73201QDBVRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS73201QDBVRQ1
055856-TPS73201QDBVRQ1
PMIC - PMIC - Voltage Regulators - Linear - TPS73201QDBVRQ1 055856-TPS73201QDBVRQ1
Manufacturer: Texas Instruments Win Source Part Number: 055856-TPS73201QDBVR Q1 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed or Adjustable Voltage - Dropout (Typical): 0.04V @ 250mA Number of Regulators: 1 Output Type: Adjustable (Fixed) Control Features: Enable Output Current: 250mA Output Voltage: 1.2V, 1.2 V to 5.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.2V (1.2V) Dropout Voltage-Max: 0.15V @ 250mA Operating Supply Current: 550μA to 950μA PSRR: 58dB to 37dB (100Hz to 10kHz) Maximum Output Voltage: 5.5V Protection Features: Over Current, Over Temperature, Short Circuit, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055856-TPS73201QDBVRQ1
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed or Adjustable
Voltage - Dropout (Typical): 0.04V @ 250mA
Number of Regulators: 1
Output Type: Adjustable (Fixed)
Control Features: Enable
Output Current: 250mA
Output Voltage: 1.2V, 1.2 V to 5.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.2V (1.2V)
Dropout Voltage-Max: 0.15V @ 250mA
Operating Supply Current: 550μA to 950μA
PSRR: 58dB to 37dB (100Hz to 10kHz)
Maximum Output Voltage: 5.5V
Protection Features: Over Current, Over Temperature, Short Circuit, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS73201QDBVRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS73201QDBVRQ1
PMIC - Voltage Regulators - Linear TPS73201QDBVRQ1
IC REG LIN POS ADJ 250MA SOT23-5

IC REG LIN POS ADJ 250MA SOT23-5

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS73201QDBVRQ1 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS73201QDBVRQ1
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS73201QDBVRQ1
IC REG LIN POS ADJ 250MA SOT23-5

IC REG LIN POS ADJ 250MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS73201QDBVRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS73201QDBVRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS73201QDBVRQ1
IC REG LIN POS ADJ 250MA SOT23-5

IC REG LIN POS ADJ 250MA SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS73201QDBVRQ1
LDO Voltage Regulators TPS73201QDBVRQ1
LDO Voltage Regulators Cap-Free NMOS 250mA

LDO Voltage Regulators Cap-Free NMOS 250mA

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS73201QDBVRQ1 296-19676-2-ND 776-TPS73201QDBVRQ1 055856-TPS73201QDBVRQ1 TPS73201QDBVRQ1 TPS73201QDBVRQ1 TPS73201QDBVRQ1 TPS73201QDBVRQ1
Product Name TPS73201-Q1 Automotive Catalog Single Output LDO, 250mA, Adj.(1.2 to 5.5V), Low Noise, Fast Transient Response Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 250mA 5.5V SOT-23 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS73201QDBVRQ1 PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Low Dropout Standard Low Dropout
Output Voltage Type Adjustable / Variable Fixed; Adjustable / Variable Adjustable / Variable Fixed; Adjustable / Variable; Adjustable (Fixed) Adjustable (Fixed)
Package Type Other; SON,SOT-23 Other; SC-74A, SOT-753 Other; SOT-23-5 SOT23; Other; SOT-23-5 SOT23; Other; SC-74A, SOT-753
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Output Voltage 1.2 to 5.4 volts 1.2 to 5.5 volts 5.5 volts 1.2 volts 1.2 volts 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24040DSQR - ODG (Origin Data Global)
Specs
Package Type Other; 10-WFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24103RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ2057TTS - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Battery Chargers - BQ25616JRTWR - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details