Enhanced Product Fast-Transient-Respo
Manufacturer: Texas Instruments
Win Source Part Number: 1273339-TPS75318QPWP
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Fixed
Control Features: Enable, Power Good, Reset Output
Output Current: 1.5A
Categories: Integrated Circuits
Supplier Device Package: 20-HTSSOP
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 63dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-PowerTSSOP
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Family Part Number: TPS75318
Manufacturer Pack Quantity: 2,000
MSL Level: 2 (1 Year)
Min/Fixed Output Voltage: 1.8V
Voltage - Input (Maximum): 5V
Maximum Dropout Voltage: 0.30V at 1.5A
Current - Quiescent (Iq): 125μA
1.8V 1.5A LDO Regulator, 2.7-5.5V In, 125°C, HTSSOP Product overview: TPS75318QPWPREP from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 1.5A, 5.5V, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1.5A, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS75318QPWPREP can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 20-HTSSOP
IC REG LINEAR 1.8V 1.5A 20HTSSOP
LDO Voltage Regulators Mil Enh Fast-Trans Resp 1.5A LDO
IC REG LINEAR 1.8V 1.5A 20HTSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS75318QPWPREP | 1273339-TPS75318QPWPREP | 776-TPS75318QPWPREP | 296-22507-2-ND | TPS75318QPWPREP | TPS75318QPWPREP | TPS75318QPWPREP |
| Product Name | TPS75318-EP Enhanced Product Fast-Transient-Response 1.5-A Low-Dropout Voltage Regulator | PMIC - PMIC - Voltage Regulators - Linear - TPS75318QPWPREP | 1.8V 1.5A 5.5V HTSSOP LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; HTSSOP | SSOP; Other; 20-PowerTSSOP | Other; HTSSOP | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Power Good,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection; Enable, Power Good, Reset Output | Reverse Voltage Protection; Input Overcurrent Protection | Enable, Power Good, Reset Output | |||
| Output Voltage | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 volts | ||
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps |