DigiKey Datasheets for Capacitors

Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more

Page: 1 500 1000 1100 1150 1200 1250 1300 1350 1400 1410 1420 1430 1440 1450 1454 1455 1456 1457 1458 1459 1460 1461 1462 1463 1464 1465 1466 1470 1480 1490 1500 1510 1520 1550 1600 1650 1700 1750 1800 1808
Product Name Notes
0.068µF Film Capacitor 100V 160V Polypropylene (PP), Metallized Radial
0.082µF Film Capacitor 100V 160V Polypropylene (PP), Metallized Radial
0.1µF Film Capacitor 100V 160V Polypropylene (PP), Metallized Radial
100pF Film Capacitor 250V 630V Polypropylene (PP), Metallized Axial
110pF Film Capacitor 250V 630V Polypropylene (PP), Metallized Axial
120pF Film Capacitor 250V 630V Polypropylene (PP), Metallized Axial
130pF Film Capacitor 250V 630V Polypropylene (PP), Metallized Axial
150pF Film Capacitor 250V 630V Polypropylene (PP), Metallized Axial
160pF Film Capacitor 250V 630V Polypropylene (PP), Metallized Axial
180pF Film Capacitor 250V 630V Polypropylene (PP), Metallized Axial
200pF Film Capacitor 250V 630V Polypropylene (PP), Metallized Axial
220pF Film Capacitor 250V 630V Polypropylene (PP), Metallized Axial
240pF Film Capacitor 250V 630V Polypropylene (PP), Metallized Axial
270pF Film Capacitor 250V 630V Polypropylene (PP), Metallized Axial
300pF Film Capacitor 250V 630V Polypropylene (PP), Metallized Axial
330pF Film Capacitor 250V 630V Polypropylene (PP), Metallized Axial
360pF Film Capacitor 250V 630V Polypropylene (PP), Metallized Axial
390pF Film Capacitor 250V 630V Polypropylene (PP), Metallized Axial
430pF Film Capacitor 250V 630V Polypropylene (PP), Metallized Axial
470pF Film Capacitor 250V 630V Polypropylene (PP), Metallized Axial
47pF Film Capacitor 250V 630V Polypropylene (PP), Metallized Axial
510pF Film Capacitor 250V 630V Polypropylene (PP), Metallized Axial
51pF Film Capacitor 250V 630V Polypropylene (PP), Metallized Axial
560pF Film Capacitor 250V 630V Polypropylene (PP), Metallized Axial
56pF Film Capacitor 250V 630V Polypropylene (PP), Metallized Axial
620pF Film Capacitor 250V 630V Polypropylene (PP), Metallized Axial
62pF Film Capacitor 250V 630V Polypropylene (PP), Metallized Axial
680pF Film Capacitor 250V 630V Polypropylene (PP), Metallized Axial
68pF Film Capacitor 250V 630V Polypropylene (PP), Metallized Axial
750pF Film Capacitor 250V 630V Polypropylene (PP), Metallized Axial
75pF Film Capacitor 250V 630V Polypropylene (PP), Metallized Axial
820pF Film Capacitor 250V 630V Polypropylene (PP), Metallized Axial
82pF Film Capacitor 250V 630V Polypropylene (PP), Metallized Axial
91pF Film Capacitor 250V 630V Polypropylene (PP), Metallized Axial
CAP FILM 0.1UF 1% 160VDC RADIAL

<< Prev Next >>