The MCM01 series is a surface mount multilayer RF capacitor designed for high power and high temperature applications up to 200 °C, with voltage ratings up to 1000 Vdc and capacitance values from 1 to 1500 pF. It features a PTFE or mica dielectric, nonmagnetic construction, and a gull-wing terminal for stress reduction. The package has a coefficient of thermal expansion near 18 ppm/°C, compatible with FR4 PCBs, and supports wave soldering without cracking or delamination. Typical ESR is 100 pF with resistance under 11 mΩ at 100 MHz, and capacitance tolerances range from ±0.25 pF to ±5%. The series is RoHS compliant and rated for operation from -55 °C to +200 °C with no voltage derating.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
94pF Mica Capacitor 1kV Nonstandard SMD
SMT Clad RF Capacitors 94µF 1000V
CAP MICA 94PF 5% 1000V SMD
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MCM01-009EF940J-F | MCM01-009EF940J-F | MCM01-009EF940J-F-ND | 2002-MCM01-009EF940J-F | MCM01-009EF940J-F |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer | |||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | ||
| Capacitance Range | 9.40E-5 microF | 9.40E-5 microF | 94 microF | 9.40E-5 microF |