Kyocera Corporation Ceramic Capacitors MD015A102FAB

Description
1000pF ±1% 50V Ceramic Capacitor C0G, NP0 2-DIP
Request a Quote Datasheet
Description
1000pF ±1% 50V Ceramic Capacitor C0G, NP0 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MD015A102FAB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
MD015A102FAB-ND
Ceramic Capacitors MD015A102FAB-ND
1000pF ±1% 50V Ceramic Capacitor C0G, NP0 2-DIP

1000pF ±1% 50V Ceramic Capacitor C0G, NP0 2-DIP

Buy Now Datasheet
Ceramic Capacitors - MD015A102FAB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
MD015A102FAB
Ceramic Capacitors MD015A102FAB
CAP CER 1000PF 50V NP0 2-DIP

CAP CER 1000PF 50V NP0 2-DIP

Supplier's Site Datasheet
Capacitor,ceramic,1000Pf,50Vdc,1-% Tol,1+% Tol,np0-Tc Code,-82,22%-Tc,-30,30Ppm-Tc Rohs Compliant Kyocera Avx - 53J3142 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,1000Pf,50Vdc,1-% Tol,1+% Tol,np0-Tc Code,-82,22%-Tc,-30,30Ppm-Tc Rohs Compliant Kyocera Avx
53J3142
Capacitor,ceramic,1000Pf,50Vdc,1-% Tol,1+% Tol,np0-Tc Code,-82,22%-Tc,-30,30Ppm-Tc Rohs Compliant Kyocera Avx 53J3142
Capacitor,Ceramic,10 00pF,50VDC,1-% Tol,1+% Tol,NP0-TC Code,-82,22%-TC,-30, 30ppm-TC RoHS Compliant: Yes

Capacitor,Ceramic,1000pF,50VDC,1-% Tol,1+% Tol,NP0-TC Code,-82,22%-TC,-30,30ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MD015A102FAB-ND MD015A102FAB 53J3142
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,1000Pf,50Vdc,1-% Tol,1+% Tol,np0-Tc Code,-82,22%-Tc,-30,30Ppm-Tc Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPR102KH - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details