Kyocera Corporation Ceramic Capacitors MD015C151KAB

Description
150pF ±10% 50V Ceramic Capacitor X7R 2-DIP
Request a Quote Datasheet
Description
150pF ±10% 50V Ceramic Capacitor X7R 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MD015C151KAB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
MD015C151KAB-ND
Ceramic Capacitors MD015C151KAB-ND
150pF ±10% 50V Ceramic Capacitor X7R 2-DIP

150pF ±10% 50V Ceramic Capacitor X7R 2-DIP

Buy Now Datasheet
Capacitor Ceramic, 150Pf, 50V, X7R, 10%, Dip; Capacitance Kyocera Avx - 53J3224 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 150Pf, 50V, X7R, 10%, Dip; Capacitance Kyocera Avx
53J3224
Capacitor Ceramic, 150Pf, 50V, X7R, 10%, Dip; Capacitance Kyocera Avx 53J3224
CAPACITOR CERAMIC, 150PF, 50V, X7R, 10%, DIP; Capacitance:150pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

CAPACITOR CERAMIC, 150PF, 50V, X7R, 10%, DIP; Capacitance:150pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MD015C151KAB-ND 53J3224
Product Name Ceramic Capacitors Capacitor Ceramic, 150Pf, 50V, X7R, 10%, Dip; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C194U016EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details