The MCM01 series comprises surface-mount mica and PTFE RF capacitors rated for operation up to 200°C with no voltage derating, supporting voltages from 300 to 1000 Vdc and capacitances from 1 to 1500 pF. The parts feature a gull-wing terminal for reduced mechanical stress, are wave-solderable, and exhibit low ESR (<11 mΩ at 100 MHz) and low ESL for high-frequency bypass applications. The package has a CTE of approximately 18 ppm/°C, compatible with FR4 PCBs, and is nonmagnetic to minimize RF loss. Capacitance tolerances range from ±0.25 pF to ±5%, with no aging or capacitance drift over time, voltage, or frequency. The MCM01-009ED800J-F variant is a 800 pF part rated for 500 Vdc, with a capacitance temperature characteristic of E (-20 to +100 ppm/°C), ±5% tolerance, and RoHS compliance, packaged in tape and reel.
SMT Clad RF Capacitors 80µF 500V
80pF Mica Capacitor 500V Nonstandard SMD
CAP MICA 80PF 5% 500V SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MCM01-009ED800J-F | 2002-MCM01-009ED800J-F | MCM01-009ED800J-F-ND | MCM01-009ED800J-F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer | ||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 8.00E-5 microF | 80 microF | 8.00E-5 microF |