The MCM01 series is a surface-mount RF capacitor designed for high-power applications up to 1000 Vdc and operating temperatures to 200 °C with no voltage derating. It uses PTFE or mica dielectric with low inductance and ESL for excellent bypass performance, and features a gull-wing terminal for minimized mechanical stress. The case is compatible with FR4 PCBs with a CTE of approximately 18 ppm/°C, and the package is thermally conductive and nonmagnetic. Capacitance ranges from 1 to 1500 pF in tolerances of ±0.25 pF to ±5%, with ESR typically 100 pF and less than 11 mΩ at 100 MHz. Wave solderable and resistant to cracking or delamination, it meets RoHS compliance.
52pF Mica Capacitor 500V Nonstandard SMD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
SMT Clad RF Capacitors 52µF 500V
CAP MICA 52PF 5% 500V SMD
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MCM01-009DD520J-F | MCM01-009DD520J-F-ND | MCM01-009DD520J-F | 2002-MCM01-009DD520J-F | MCM01-009DD520J-F |
| Product Name | Mica | Mica and PTFE Capacitors | Hi-Q Mica Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer | |||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | ||
| Capacitance Range | 5.20E-5 microF | 5.20E-5 microF | 52 microF | 5.20E-5 microF |